Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.72
|
37
in stock
|
Buy Now | |
element14
from US$21.41
|
648
in stock
|
Buy Now | |
Farnell
from US$10.84
|
648
in stock
|
Buy Now | |
TE Store
from US$8.73
|
560
in stock
|
Buy Now | |
Future Electronics
from US$9.60
|
420
in stock
|
Buy Now | |
TTI Europe
from US$9.55
|
196
in stock
|
Buy Now | |
Heilind Electronics
from US$12.06
|
126
in stock
|
Buy Now | |
Newark Electronics
from US$11.80
|
104
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.06
|
42
in stock
|
Buy Now | |
Avnet America
from US$9.54
|
-
|
Buy Now | |
RS Americas
from US$21.98
|
-
|
Buy Now | |
Boersig
from US$12.53
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 34 |
Number of Signal Positions | 34 |
Number of Rows | 4 |
Number of Sections | 1 |
Interface Plating | Gold (Au) |
Pin Diameter | 1mm, .039in |
Length | 36.5mm, 1.437in |
Width | 1.791in, 45.5mm |
Profile Height from PCB | 27.9mm, 1.098in |
Voltage Rating (Max) | 250VAC, 250VDC |
Nominal Voltage Architecture | 48V, 12V, 24V, 42V, 240V |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .118in, 3mm |
Degree of Protection | JIS D0203 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mounting Orientation | Horizontal/90° |
Packaging Type | Tube |
Sealable | Yes |
Connector System | Wire-to-Board, Wire-to-Device |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 70°C, 65°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 167°F, 110°C, 248°F |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
AUTOMOTIVE CONNECTOR, 34POS, PLUG | element14 |
SUPER SEAL 34POS CAP ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Device Wire-to-Board Number of Positions: 34 Number of Rows: 4 PCB Mount Header Horizontal Wire-to-Device 34 | Superseal Connector Headers: 1.0 Mm | Part Number: 6437288-1 | Internal Number: 6437288-1 | TE Connectivity | TE Store |
34 Position 4 Row Right Angle Receptacle Through Hole Super Seal Cap Assy | Future Electronics |
SUPER SEAL 34POS CAP ASSY | Heilind Electronics |
Super Seal 34Pos Cap Assy Rohs Compliant: Yes |Te Connectivity 6437288-1 | Newark Electronics |
Superseal 1.0 34way receptacle connector | RS |
Conn Wire to Board RCP 34 POS 3mm Solder RA Thru-Hole | Avnet America |
Receptacle Connector, Gold, Pitch 3.0000 mm, AC Voltage 250 V, AMP Series | TE Connectivity 6437288-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6437288-1?
Additional datasheets, footprints and schematics for 6437288-1 are listed on our Part Details page. You can also find images and similar parts to 6437288-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6437288-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6437288-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6437288-1 fall under?
The 6437288-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 6437288-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6437288-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6437288-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6437288-1 have stock available?
Authorised distributors including element14, Farnell, TE Store, Future Electronics and TTI Europe have stock available or on a lead time for 6437288-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6437288-1 often in real-time on the comparison pages.
What if I can't find stock of 6437288-1?
You can fill out our help required form which you can use to request a quote for 6437288-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.