Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Material | Nylon |
Agency/Standard | UL, CSA |
Comment | Strain relief part number represents one half of a strain relief. Two of a part number are required per connector. |
Packaging Method | Package |
Packaging Quantity | 1 |
Accessory Type | Strain Relief |
Product Type | Accessory |
Insert Supplied | No |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
06P UMNL STR/REL NATL Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Nylon Number of Positions: 6 Operating Temperature (Max): 105 °C Strain Relief Cover Natural | Connector Cap & Cover | Part Number: 643585-2 | Internal Number: 643585-2 | Nylon | TE Connectivity | TE Store |
Strain Relief, 6Way, Nylon | Newark Electronics |
Connector Accessories 6 POS Strain Relief Nylon Natural | Avnet America |
Connector, 06P Umnl Str/Rel Natl | TE Connectivity 643585-2 | RS Americas |
06P UMNL STR/REL NATL | Boersig |
Where can I find additional details, specifications and documents for a 643585-2?
Additional datasheets, footprints and schematics for 643585-2 are listed on our Part Details page. You can also find images and similar parts to 643585-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643585-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643585-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643585-2 fall under?
The 643585-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 643585-2 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643585-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 643585-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643585-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 643585-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643585-2 often in real-time on the comparison pages.
What if I can't find stock of 643585-2?
You can fill out our help required form which you can use to request a quote for 643585-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.