Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.66
|
32,885
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
32,885
in stock
|
Buy Now | |
Rapid Electronics
from US$0.68
|
32,885
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
32,885
in stock
|
Buy Now | |
TE Store
from US$0.62
|
3,021
in stock
|
Buy Now | |
Future Electronics
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
Boersig
from US$0.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Signal Positions | 0 |
Number of Power Positions | 6 |
Post Numbers Omitted | 2 |
Number of Loaded Positions | 5 |
PCB Mount Orientation | Vertical |
Number of Positions | 6 |
Contact Base Material | Copper Alloy |
Contact Retention | Without |
Contact Current Rating (Max) | 7A |
Contact Mating Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
Height | 10.8mm |
Mating Post Length | 10.16mm, .4in |
PCB Thickness (Recommended) | 3.48mm, .12in |
Length | 23.77mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic Polyester - GF |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
Connector Mounting Type | Board Mount |
Mating Retention Type | Friction Lock |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Circuit Application | Power |
Number of Blocked Positions | 1 |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Quantity | 1500 |
Packaging Method | Package |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Connector System | Wire-to-Board |
Product Type | Header |
Contact Type | Pin, Tab |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .15in, 3.81mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
06P Mta156 Hdr Assy W/O Number 2 |Amp Te Connectivity 643569-3 | Newark Electronics |
06P MTA156 HDR ASSY W/O NUMBER 2 | Rapid Electronics |
TE Connectivity 06P MTA156 HDR ASSY W/O%232 Headers & Wire | Distrelec |
06P MTA156 HDR ASSY W/O#2 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 643569-3 | Internal Number: 643569-3 | 3.96 mm | TE Connectivity | TE Store |
MTA-156 6 Position Through-Hole Single Row Straight Wire to Board Header | Future Electronics |
Conn Wire to Board HDR 6 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Header Assembly 6 Position MTA156 W/O#2 | TE Connectivity 643569-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | MTA-156 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 643569-3?
Additional datasheets, footprints and schematics for 643569-3 are listed on our Part Details page. You can also find images and similar parts to 643569-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643569-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643569-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643569-3 fall under?
The 643569-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 643569-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643569-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 643569-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643569-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 643569-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643569-3 often in real-time on the comparison pages.
What if I can't find stock of 643569-3?
You can fill out our help required form which you can use to request a quote for 643569-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.