Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 5 |
Number of Power Positions | 5 |
Number of Signal Positions | 0 |
Number of Rows | 1 |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Retention | Without |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Layout | Inline |
PCB Thickness (Recommended) | .063mm, 1.6in |
Length | .78in, 19.81mm |
Mating Post Length | .4in, 10.16mm |
Height | .425in, 10.79mm |
Width | .3in, 7.62mm |
Operating Voltage | 600VAC |
Housing Material | Thermoplastic Polyester |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention Type | Friction Lock |
Mating Retention | With |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Quantity | 2000 |
Packaging Method | Package |
Contact Type | Pin, Tab |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Product Type | Header |
Housing Type | Plug |
Header Type | Unshrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.17mm, .125in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
05P Mta156 Hdr Assy W/O#4 Rohs Compliant: Yes |Te Connectivity 643495-1 | Newark Electronics |
Conn Shrouded Header HDR 5 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Header Assembly 5 Position MTA156 W/O#4 MTA156 Series | TE Connectivity 643495-1 | RS Americas |
05P MTA156 HDR ASSY W/O#4 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 5 | Rectangular Power Connector | Part Number: 643495-1 | Internal Number: 643495-1 | 3.96 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 643495-1?
Additional datasheets, footprints and schematics for 643495-1 are listed on our Part Details page. You can also find images and similar parts to 643495-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643495-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643495-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643495-1 fall under?
The 643495-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 643495-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643495-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 643495-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643495-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 643495-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643495-1 often in real-time on the comparison pages.
What if I can't find stock of 643495-1?
You can fill out our help required form which you can use to request a quote for 643495-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.