643493-3 Power Connectors by TE Connectivity

04P MTA156 HDR ASSY W/O#2,3

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Farnell
Farnell
from US$0.27
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.27
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.27
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.23
-
Buy Now

Specifications

Number of Signal Positions 0
Number of Positions 4
Number of Power Positions 4
Number of Loaded Positions 2
Number of Rows 1
PCB Mount Orientation Vertical
Contact Mating Area Plating Thickness 2.54µm, 100µin
Contact Underplating Material Nickel
Contact Mating Area Plating Material Tin
端子の下地めっきの材料 Nickel
Contact Base Material Copper Alloy
Contact Layout Inline
Contact Termination Area Plating Material Tin
Contact Retention Without
Contact Current Rating (Max) 7A
Length 15.85mm
PCB Thickness (Recommended) .125in, 3.18mm
Mating Post Length 10.16mm, .4in
Height 10.8mm
Operating Voltage 600VAC
Housing Color Natural
Centerline (Pitch) 3.96mm, .156in
UL Flammability Rating UL 94V-0
Housing Material Thermoplastic Polyester
Glow Wire Rating Standard Part - Not Glow Wire
Agency/Standard Number E28476
Agency/Standard CSA, UL
UL Rating Recognized
CSA Rating Certified
CSA File Number LR7189
Panel Mount Feature Without
Connector Mounting Type Board Mount
Mating Retention Type Friction Lock
PCB Mount Alignment Without
Mating Retention With
Mating Alignment Without
PCB Mount Retention Without
Strain Relief Without
Circuit Application Power
Number of Blocked Positions 2
For Use With MTA .156 Connector Assembly or SL .156 Connector Assembly
Packaging Method Package
Packaging Quantity 2000
Contact Type Tab, Pin
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Housing Type Plug
Product Type Header
Sealable No
Header Type Unshrouded
Termination Post & Tail Length 3.81mm, .149in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -55 – 105°C, -67 – 221°F

Alternative Descriptions

04P Mta156 Hdr Assy W/O#2,3 |Amp Te Connectivity 643493-3 | Newark Electronics
MTA Series 4 Position 3.96 mm Single Row Through Hole Unshrouded Header | Future Electronics
Conn Wire to Board HDR 2 POS 3.96mm Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 643493-3?

Additional datasheets, footprints and schematics for 643493-3 are listed on our Part Details page. You can also find images and similar parts to 643493-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 643493-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643493-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 643493-3 fall under?

The 643493-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 643493-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 643493-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 643493-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 643493-3 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 643493-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 643493-3 often in real-time on the comparison pages.

What if I can't find stock of 643493-3?

You can fill out our help required form which you can use to request a quote for 643493-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay