Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 6 |
---|---|
Number of Positions | 6 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Termination Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 12A |
Contact Retention | Without |
Length | 39.37mm, 1.549in |
PCB Thickness (Recommended) | .061mm, 1.57in |
Height | 13.97mm, .549in |
Width | .3in, 7.62mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | White |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Mating Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Alignment Type | Locating Posts |
Mating Retention | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag/Box |
Packaging Quantity | 100 |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Product Type | Header |
Housing Type | Plug |
Contact Type | Pin |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 4.57mm, .179in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Connector, 06P Umnl Pin Hdr Asy Pol V0 Au | TE Connectivity 643408-3 | RS Americas |
Where can I find additional details, specifications and documents for a 643408-3?
Additional datasheets, footprints and schematics for 643408-3 are listed on our Part Details page. You can also find images and similar parts to 643408-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643408-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643408-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643408-3 fall under?
The 643408-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 643408-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643408-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 643408-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643408-3 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 643408-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643408-3 often in real-time on the comparison pages.
What if I can't find stock of 643408-3?
You can fill out our help required form which you can use to request a quote for 643408-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.