Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.78
|
6,148
in stock
|
Buy Now | |
Rapid Electronics
from US$1.69
|
6,148
in stock
|
Buy Now | |
Chip One Stop
from US$1.42
|
6,148
in stock
|
Buy Now | |
TE Store
from US$1.46
|
3,337
in stock
|
Buy Now | |
Newark Electronics
from US$1.66
|
1,293
in stock
|
Buy Now | |
Avnet America
from US$0.93
|
1,293
in stock
|
Buy Now | |
Future Electronics
from US$1.15
|
68
in stock
|
Buy Now | |
RS Americas
from US$1.61
|
-
|
Buy Now | |
Boersig
from US$1.30
|
-
|
Buy Now | |
Farnell
from US$1.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Power Positions | 6 |
Number of Positions | 6 |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Mating Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 12A |
Contact Termination Area Plating Material | Pre-Tin |
Contact Layout | Inline |
Contact Retention | Without |
Width | 13.97mm |
Length | 39.7mm |
Height | 7.62mm |
PCB Thickness (Recommended) | .125in, 3.18mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Natural |
Housing Material | Nylon |
UL Rating | Recognized |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Alignment Type | Standard Polarized Tail |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Positive Lock |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Contact Type | Pin |
Sealable | No |
Product Type | Header |
Termination Post & Tail Length | 3.8mm, .148in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pin&Socket Connectors 6 POS PIN HEADER | Rapid Electronics |
TE Connectivity - AMP PWR CONN 06P UMNL PIN HDR ASSY POL NATL | Distrelec |
06P UMNL PIN HDR ASSY POL NATL Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 6 | Rectangular Power Connector | Part Number: 643407-1 | Internal Number: 643407-1 | 6.35 mm | TE Connectivity | TE Store |
Connector Systems:Wire-To-Board | Newark Electronics |
Conn Power HDR 6 POS 6.35mm Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
Universal MATE-N-LOK 6 Position Through Hole Single Row Straight Header | Future Electronics |
Conn | RS Americas |
Where can I find additional details, specifications and documents for a 643407-1?
Additional datasheets, footprints and schematics for 643407-1 are listed on our Part Details page. You can also find images and similar parts to 643407-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643407-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643407-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643407-1 fall under?
The 643407-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 643407-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643407-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 643407-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643407-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 643407-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643407-1 often in real-time on the comparison pages.
What if I can't find stock of 643407-1?
You can fill out our help required form which you can use to request a quote for 643407-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.