643313-2 Part Information

Details for 643313-2 by TE Connectivity

Connectors>Rectangular Connectors>Rectangular Connector Accessories>Rectangular Boots & Strain Relief

Part Downloads

Part Specifications

Color Natural
Material Nylon
Agency/Standard UL, CSA
Comment Strain relief part number represents one half of a strain relief. Two of a part number are required per connector.
Packaging Method Package
Packaging Quantity 1
Accessory Type Strain Relief
Product Type Accessory
Insert Supplied No
Operating Temperature Range -20 – 105°C, -4 – 221°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 1309
Global Product Line: 236
GPL Description: Appliances

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 643313-2?

Additional datasheets, footprints and schematics for 643313-2 are listed in our Part Details tab. You can also find the 643313-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 643313-2 in the Pricing & Inventory tab next to part details. You can view 643313-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 643313-2 fall under?

The 643313-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.

Can I view similar or alternative parts?

You can view similar parts to 643313-2 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 643313-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 643313-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 643313-2 have stock available?

There is no stock from authorised distributors for 643313-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 643313-2 often in real-time on the comparison pages.

What if I can't find stock of 643313-2?

You can fill out our help required form which you can use to request a quote for 643313-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 643313-2

Loading...
Loading Results for 643313-2
We use cookies to improve your experience. See our privacy policy.
Okay