Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.83
|
265
in stock
|
Buy Now | |
TE Store
from US$6.29
|
3,387
in stock
|
Buy Now | |
Heilind Electronics
from US$5.14
|
666
in stock
|
Buy Now | |
Powell Electronics
from US$4.19
|
324
in stock
|
Buy Now | |
Newark Electronics
from US$3.73
|
301
in stock
|
Buy Now | |
element14
from US$3.26
|
265
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.14
|
155
in stock
|
Buy Now | |
Future Electronics
from US$3.21
|
-
|
Buy Now | |
Avnet America
from US$3.22
|
-
|
Buy Now | |
RS Americas
from US$4.62
|
-
|
Buy Now | |
Boersig
from US$3.83
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .535in |
---|---|
Number of Positions | 4 |
Length | 40.64mm |
Height | 34.036mm |
Width | 28.956mm |
Operating Voltage | 600VAC |
Housing Color | Black |
Housing Material | Nylon GF |
Centerline (Pitch) | .4in |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
Packaging Method | Box |
Packaging Quantity | 1 |
Housing Type | Receptacle |
Operating Temperature Range | -55 – 85°C |
HI-CURRENT CONNECTOR Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 13.97 mm Housing Receptacle Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 643267-1 | Internal Number: 643267-1 | 13.97 mm | TE Connectivity | TE Store |
HI-CURRENT CONN BLACK HI-CURRENT CONN BLACK | Heilind Electronics |
Connector, Housing, Rectnglr Pwr, Hcc Contact | Newark Electronics |
CONNECTOR, RECEPTACLE, 4WAY | element14 |
4 Position Crimp Terminal Receptacle High Current Commercial Connector | Future Electronics |
Conn Power RCP 4 POS Crimp ST Cable Mount 4 Terminal 1 Port | Avnet America |
HCCC COMPONENTS, HI-CURRENT CONN RED | TE Connectivity 643267-1 | RS Americas |
HI-CURRENT CONN RED | Boersig |
Status: | Unknown |
---|---|
Series: | HCC Series |
RoHS: | Unknown |
Product Range | HCC Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | - |
For Use With | 350650 350651 Series Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector Body Material | Nylon (Polyamide) Body |
Locking Type | Latch |
Where can I find additional details, specifications and documents for a 643267-1?
Additional datasheets, footprints and schematics for 643267-1 are listed on our Part Details page. You can also find images and similar parts to 643267-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643267-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643267-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643267-1 fall under?
The 643267-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 643267-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643267-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 643267-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643267-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Powell Electronics, Newark Electronics and element14 have stock available or on a lead time for 643267-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643267-1 often in real-time on the comparison pages.
What if I can't find stock of 643267-1?
You can fill out our help required form which you can use to request a quote for 643267-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.