643222-1

Connectors

> Card & Socket Connectors

> Discrete Sockets

distributor space
Organise Price Comparison Results by
Distributor Statistics for 643222-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 643222-1
Series Information for 643222-1 - TE Connectivity
  • Status: Active
  • Product Code: 1177
  • Global Product Line: 229
  • GPL Description: Appliances

Description

MINI-SPRING RECEPTACLE 20-16 AWG PTPBR

Specifications

Sealant:
No
Wire Size:
20 – 16AWG, .518 – 1.31mm²
Socket Length:
18.8mm, .74in
Circuit Application:
Power & Signal
Connector System:
Cable-to-Cable
Connector & Contact Terminates To:
Wire & Cable
Sealable:
No
Termination Method to Wire & Cable:
Crimp

Compatibility

  • Compatible Parts: 2836195-1, 7-2836195-7, 2305570-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
643222-1 ROHS COMPLIANT: YES
Avnet America
Contact SKT Crimp ST Cable Mount Strip
Allied Electronics, Inc
MINI-SPRING RECEPTACLE 20-16 AWG PTPBR
Power and Signal Group
MINI-SPRING RECPTPTPBR
Avnet Europe
Contact SKT Crimp ST Cable Mount Strip