Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
2,577
in stock
|
Buy Now | |
Heilind Electronics
from US$0.46
|
12,704
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
11,782
in stock
|
Buy Now | |
TE Store
from US$0.35
|
11,520
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
2,577
in stock
|
Buy Now | |
element14
from US$0.35
|
2,577
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.46
|
2,541
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Nylon |
---|---|
Color | White |
Operating Voltage | 600VAC |
Housing Material | Glass-Filled Nylon |
Agency/Standard | VDE, UL, CSA |
UL Flammability Rating | UL 94V-0 |
Comment | For 2 in-line and 6 matrix position cap housings only. |
Packaging Quantity | 6000 |
Packaging Method | Bag |
Product Type | Accessory |
Accessory Type | Cap Housing Adapter |
UMNL STR/REL ADAPTER CAP | Heilind Electronics |
U-M-N-L Accessories, Umnl Str/Rel Adapter Cap | TE Connectivity 643182-2 | RS Americas |
UMNL STR/REL ADAPTER CAP Strain Relief Accessory Type: Strain Relief Adapter Primary Product Material: Nylon Primary Product Color: White UL Flammability Rating: UL 94V-0 Packaging Method: Bag Strain Relief Adapter Nylon White UL 94V-0 | Connector Strain Relief | Part Number: 643182-2 | Internal Number: 643182-2 | TE Connectivity | TE Store |
Strain Relief Adapter, Nylon | Newark Electronics |
STRAIN RELIEF ADAPTER, NYLON | element14 |
Connector Accessories Cap Housing Adapter Nylon White | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cap Housing Adapter |
---|---|
For Use With | 2 In-Line and 6 Matrix Circuit Cap Housings |
No. of Positions | - |
Strain Relief Material | Nylon (Polyamide) |
Product Range | - |
Where can I find additional details, specifications and documents for a 643182-2?
Additional datasheets, footprints and schematics for 643182-2 are listed on our Part Details page. You can also find images and similar parts to 643182-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643182-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643182-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643182-2 fall under?
The 643182-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Adapters.
Can I view similar or alternative parts?
You can view similar parts to 643182-2 when available in the Rectangular Connector Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643182-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 643182-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643182-2 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, TE Store, Newark Electronics and element14 have stock available or on a lead time for 643182-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643182-2 often in real-time on the comparison pages.
What if I can't find stock of 643182-2?
You can fill out our help required form which you can use to request a quote for 643182-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.