6431674001 Heat Shrink Tubing by TE Connectivity

CGPT-1.5/0.5-4-SP

Status: Active
Series: -
RoHS: Unknown
Aliases: 6431674001,
8-1195081-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Fluid Type Hydraulic Fluid, Lubricating Oil, Gasoline
Flexibility Flexible
Color Yellow
Material Irradiated Modified Polyolefin
Shrink Ratio 3:1
Recovered Inside Diameter (Max) .02in, .5mm
Recovered Wall Thickness (Nominal) .45mm, .018in
Recovered Wall Thickness (Tolerance) .005in, .12mm
Expanded Inside Diameter (Min) 1.5mm, .059in
Voltage (Max) .6kV
Product Source Czech Republic
Low Outgassing No
Packaging Method Spool
Applicable Region Asia, EMEA
Wall Type Single
Product Family CGPT
Resistant To Fluids, Mechanical Damage, Strain
Shrink Temperature (Min) 80°C
Recovery Temperature 120°C
Flammability Flame-Retardant
Operating Temperature Range -40 – 135°C
Fluid Resistance Splash Protection


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6431674001?

Additional datasheets, footprints and schematics for 6431674001 are listed on our Part Details page. You can also find images and similar parts to 6431674001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6431674001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6431674001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6431674001 fall under?

The 6431674001 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 6431674001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6431674001 you can contact the distributor directly for product support, shipping queries etc.

Is the 6431674001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6431674001 have stock available?

There is no stock from authorised distributors for 6431674001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6431674001 often in real-time on the comparison pages.

What if I can't find stock of 6431674001?

You can fill out our help required form which you can use to request a quote for 6431674001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay