643077-5 PCB Connectors by TE Connectivity

05P MTA100 MOLDED COVER F/T

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Farnell
Farnell
from US$0.44
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.84
46,714
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.62
16,287
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.62
3,800
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.41
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.49
-
Buy Now
Logo for element14
element14
from US$0.41
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.41
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Primary Product Material Nylon
Primary Product Color White
Number of Positions 5
Centerline (Pitch) 2.54mm, .1in
UL Flammability Rating UL 94V-2
Product Profile Standard
Protection & Strain Relief Accessory Type Strain Relief Covers
Compatible With IDC Installation Type Connector Feed Thru
Operating Temperature Range -40 – 85°C, -40 – 185°F

Alternative Descriptions

05P MTA100 MOLDED COVER F/T Connector Cover Type: Strain Relief Cover Primary Product Color: White Primary Product Material: Nylon Number of Positions: 5 Operating Temperature (Max): 85 °C Strain Relief Cover White | Nylon PCB Connector Covers: 2.54Mm & Mta 100 | Part Number: 643077-5 | Internal Number: 643077-5 | TE Connectivity | TE Store
Feed Through Strain Relief Cover, Nylon | Newark Electronics
Connector Accessories 5 POS Strain Relief Feed Thru Covers Nylon White Loose Piece | Avnet America
Plastic Connector Cover | element14


643077-5.. Connectors by Unknown

FEED THROUGH STRAIN RELIEF COVER NYLON

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Accessory Type Strain Relief Cover
For Use With MAT-100" Connectors
Connector Body Material Nylon (Polyamide)
Enclosure Material Nylon (Polyamide)
Internal Diameter 0.6"
Series MTA-100

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 643077-5?

Additional datasheets, footprints and schematics for 643077-5 are listed on our Part Details page. You can also find images and similar parts to 643077-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 643077-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643077-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 643077-5 fall under?

The 643077-5 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.

Can I view similar or alternative parts?

You can view similar parts to 643077-5 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 643077-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 643077-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 643077-5 have stock available?

Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 643077-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 643077-5 often in real-time on the comparison pages.

What if I can't find stock of 643077-5?

You can fill out our help required form which you can use to request a quote for 643077-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay