643077-2

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 643077-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 643077-2
Details for TE Store
643077-2
02P MTA100 MOLDED COVER F/T Protection & Strain Relief Accessory Type:Strain Relief Covers
Buy Directly from TE Store (8120 in Stock)
$0.1700 per unit
Series Information for 643077-2 - TE Connectivity
  • Status: Active
  • Product Code: 1510
  • Global Product Line: 104
  • GPL Description: Appliances

Description

02P MTA100 MOLDED COVER F/T

Specifications

Primary Product Material:
Nylon
Primary Product Color:
White
Number of Positions:
2
Centerline (Pitch):
2.54mm, .1in
UL Flammability Rating:
UL 94V-2
Product Profile:
Standard
Protection & Strain Relief Accessory Type:
Strain Relief Covers
Compatible With IDC Installation Type Connector:
Feed Thru
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
02P MTA100 MOLDED COVER F/T
RS Components
MTA-100 strain relief cover, 2P, white
Newark Electronics
02P MTA100 MOLDED COVER F/T
Avnet America
Connector Accessories 2 POS Strain Relief Feed Thru Covers Nylon White Loose Piece
Allied Electronics, Inc
2 Way Strain Relief Cover For Use With MTA-100
Avnet Europe
Connector Accessories 2 POS Strain Relief Feed Thru Covers Nylon White Loose Piece
Avnet Asia
Connector Accessories 2 POS Strain Relief Feed Thru Covers Nylon White Loose Piece
TE Store
02P MTA100 MOLDED COVER F/T Protection & Strain Relief Accessory Type:Strain Relief Covers;Number of Positions:2;Centerline (Pitch):2.54 mm;Centerline (Pitch):.1 in;Primary Product Material:Nylon Strain Relief Covers 2 2.54 mm .1" | PCB Connector Cover | Nylon | TE Connectivity
Future Electronics
MTA-100 2 Position Feed Through Nylon Strain Relief Cover No Panel Attachment