Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-42933-9062,
674-1050-06 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
6,854
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
55,278
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
51,113
in stock
|
Buy Now | |
TE Store
from US$0.31
|
15,325
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
11,370
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
8,498
in stock
|
Buy Now | |
element14
from US$0.32
|
8,498
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
3,489
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
1,895
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
165
in stock
|
Buy Now | |
Conrad
from US$0.47
|
19
in stock
|
Buy Now | |
Sager
from US$0.19
|
10
in stock
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Distrelec
from US$0.29
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | White |
---|---|
Primary Product Material | Nylon |
Number of Positions | 6 |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-2 |
Product Profile | Standard |
Protection & Strain Relief Accessory Type | Strain Relief Covers |
Compatible With IDC Installation Type Connector | Closed End |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
STRAIN RLF COVER 6P Closed End | Rapid Electronics |
06P MTA100 MOLDED COVER Connector Cover Type: Strain Relief Cover Primary Product Color: White Primary Product Material: Nylon Number of Positions: 6 Operating Temperature (Max): 85 °C Strain Relief Cover White | Nylon PCB Connector Covers: 2.54Mm & Mta 100 | Part Number: 643075-6 | Internal Number: 643075-6 | Alias Number: 2-42933-9062 | TE Connectivity | TE Store |
MTA-100 Series 6 Position Close End No Panel Mount Retention Strain Relief Cover | Future Electronics |
Closed End Strain Relief Cover, Nylon | Newark Electronics |
STRAIN RELIEF COVER, MTA-100 CONNECTOR | Farnell |
Connector Accessories 6 POS Strain Relief Closed End Covers Nylon White | Avnet America |
Cover Strain Relief MTA-100 Connector Nylon Closed End 6 White AMP | TE Connectivity 643075-6 | RS Americas |
Strain relief for socket connector MTA100 IDC.This text is machine translated. | Conrad |
Headers & Wire Housings STRAIN RLF COVER 6P Closed End | Sager |
TE Connectivity Cover with strain relief, 6 | Distrelec |
06P MTA100 COVER STRAIN RELIEF | TTI Europe |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief Cover |
---|---|
For Use With | AMP MTA-100 Series Connectors |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 643075-6?
Additional datasheets, footprints and schematics for 643075-6 are listed on our Part Details page. You can also find images and similar parts to 643075-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643075-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643075-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643075-6 fall under?
The 643075-6 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 643075-6 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643075-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 643075-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643075-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Heilind Electronics and Future Electronics have stock available or on a lead time for 643075-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643075-6 often in real-time on the comparison pages.
What if I can't find stock of 643075-6?
You can fill out our help required form which you can use to request a quote for 643075-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.