643075-5

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 643075-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 643075-5
Details for TE Store
643075-5
05P MTA100 MOLDED COVER Protection & Strain Relief Accessory Type:Strain Relief Covers
Buy Directly from TE Store (3809 in Stock)
$0.4100 per unit
Series Information for 643075-5 - TE Connectivity
  • Status: Active
  • Aliases: 9022384
  • Product Code: 1510
  • Global Product Line: 104
  • GPL Description: Appliances

Description

05P MTA100 MOLDED COVER

Specifications

Primary Product Material:
Nylon
Primary Product Color:
White
Number of Positions:
5
Centerline (Pitch):
2.54mm, .1in
UL Flammability Rating:
UL 94V-2
Product Profile:
Standard
Protection & Strain Relief Accessory Type:
Strain Relief Covers
Operating Temperature Range:
-40 – 185°F, -40 – 85°C
Compatible With IDC Installation Type Connector:
Closed End

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
05P MTA100 MOLDED COVER
RS Components
5w IDC closed end strain relief cover
Newark Electronics
CLOSED END STRAIN RELIEF COVER, NYLON; Accessory Type:Strain Relief Cover; For Use With:MTA-100 Connectors; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; Enclosure Material:Nylon; No. of Slots:5 RoHS Compliant: Yes
Avnet America
Connector Accessories 5 POS Strain Relief Closed End Covers Nylon White
Allied Electronics, Inc
Cover Strain Relief MTA-100 Connector Nylon Closed End 5 White AMP
Avnet Europe
Connector Accessories 5 POS Strain Relief Closed End Covers Nylon White
Richardson RFPD
INTERCONNECT ACCESSORY
TE Store
05P MTA100 MOLDED COVER Protection & Strain Relief Accessory Type:Strain Relief Covers;Number of Positions:5;Centerline (Pitch):2.54 mm;Centerline (Pitch):.1 in;Primary Product Material:Nylon Strain Relief Covers 5 2.54 mm .1" | PCB Connector Cover | Alias Number: 9022384 | Nylon | TE Connectivity
Conrad
Content: 1 pc(s); Manufacturer part #: 643075-5; Type (manufacturer type): MTA-100
Future Electronics
White 5 Position Nylon Closed End Strain Relief Cover