Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
5,520
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
47,736
in stock
|
Buy Now | |
TE Store
from US$0.27
|
39,315
in stock
|
Buy Now | |
element14
from US$0.24
|
29,683
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
29,053
in stock
|
Buy Now | |
Farnell
from US$0.23
|
29,053
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
11,731
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
7,956
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
7,740
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
4,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
3,098
in stock
|
Buy Now | |
Sager
from US$0.17
|
1,337
in stock
|
Buy Now | |
Powell Electronics
from US$0.25
|
622
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
540
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
391
in stock
|
Buy Now | |
Conrad
from US$0.41
|
21
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Primary Product Color | White |
---|---|
Primary Product Material | Nylon |
Number of Positions | 4 |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-2 |
Product Profile | Standard |
Protection & Strain Relief Accessory Type | Strain Relief Covers |
Compatible With IDC Installation Type Connector | Closed End |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
04P MTA100 MOLDED COVER Connector Cover Type: Strain Relief Cover Primary Product Color: White Primary Product Material: Nylon Number of Positions: 4 Operating Temperature (Max): 85 °C Strain Relief Cover White | Nylon PCB Connector Covers: 2.54Mm & Mta 100 | Part Number: 643075-4 | Internal Number: 643075-4 | TE Connectivity | TE Store |
STRAIN RELIEF COVER, MTA-100 CONNECTOR | element14 |
Dust Cap/Cover, Strain Relief Cover, Mta-100 Connectors, Nylon (Polyamide) Body Rohs Compliant: Yes |Amp Te Connectivity 643075-4 | Newark Electronics |
Connector Accessories 4 POS Strain Relief Closed End Covers Nylon White | Avnet America |
4w IDC closed end strain relief cover | RS |
04P MTA100 COVER STRAIN RELIEF | TTI Europe |
STRAIN RLF COVER 4P Closed End | Rapid Electronics |
Headers & Wire Housings STRAIN RLF COVER 4P Closed End | Sager |
Cover Strain Relief MTA-100 Connector Nylon Closed End 4 White AMP | TE Connectivity 643075-4 | RS Americas |
TE Connectivity Cover with strain relief, 4 | Distrelec |
Strain relief for socket connector MTA100 IDC.This text is machine translated. | Conrad |
White 4 Position Nylon Closed End Strain Relief Cover | Future Electronics |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief Cover |
---|---|
For Use With | MTA-100 Connectors |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 643075-4?
Additional datasheets, footprints and schematics for 643075-4 are listed on our Part Details page. You can also find images and similar parts to 643075-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643075-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643075-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643075-4 fall under?
The 643075-4 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 643075-4 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643075-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 643075-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643075-4 have stock available?
Authorised distributors including Heilind Electronics, TE Store, element14, Newark Electronics and Farnell have stock available or on a lead time for 643075-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643075-4 often in real-time on the comparison pages.
What if I can't find stock of 643075-4?
You can fill out our help required form which you can use to request a quote for 643075-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.