Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
4,340
in stock
|
Buy Now | |
TE Store
from US$0.25
|
32,436
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
25,853
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
22,893
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
13,760
in stock
|
Buy Now | |
Sager
from US$0.16
|
13,048
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
11,000
in stock
|
Buy Now | |
element14
from US$0.20
|
9,438
in stock
|
Buy Now | |
Farnell
from US$0.21
|
9,328
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
6,987
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
4,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
3,790
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
1,483
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
165
in stock
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | Nylon |
---|---|
Primary Product Color | White |
Number of Positions | 2 |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-2 |
Product Profile | Standard |
Protection & Strain Relief Accessory Type | Strain Relief Covers |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Compatible With IDC Installation Type Connector | Closed End |
02P MTA100 MOLDED COVER Connector Cover Type: Strain Relief Cover Primary Product Color: White Primary Product Material: Nylon Number of Positions: 2 Operating Temperature (Max): 85 °C Strain Relief Cover White | Nylon PCB Connector Covers: 2.54Mm & Mta 100 | Part Number: 643075-2 | Internal Number: 643075-2 | TE Connectivity | TE Store |
Closed End Strain Relief Cover, Nylon | Newark Electronics |
Headers & Wire Housings STRAIN RLF COVER 2P Closed End | Sager |
02P MTA100 COVER STRAIN RELIEF | TTI Europe |
COVER, STRAIN RELIEF, 2WAY | element14 |
Connector Accessories 2 POS Strain Relief Closed End Covers Nylon White | Avnet America |
2w IDC closed end strain relief cover | RS |
White 2 Position Nylon Closed End Strain Relief Cover | Future Electronics |
Cover Strain Relief MTA-100 Connector Nylon Closed End 2 White AMP | TE Connectivity 643075-2 | RS Americas |
TE Connectivity Cover with strain relief, 2 | Distrelec |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief Cover |
---|---|
For Use With | Tyco/Amp MTA-0.100" Pin Spacing Post Headers |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Positions | 2Ways |
Strain Relief Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 643075-2?
Additional datasheets, footprints and schematics for 643075-2 are listed on our Part Details page. You can also find images and similar parts to 643075-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643075-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643075-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643075-2 fall under?
The 643075-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 643075-2 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643075-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 643075-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643075-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Heilind Electronics, Chip One Stop and Sager have stock available or on a lead time for 643075-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643075-2 often in real-time on the comparison pages.
What if I can't find stock of 643075-2?
You can fill out our help required form which you can use to request a quote for 643075-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.