643071-7

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 643071-7
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 643071-7
Details for TE Store
643071-7
07P MTA156 FD-THRU COVER Protection & Strain Relief Accessory Type:Strain Relief Covers
Buy Directly from TE Store (3897 in Stock)
$0.4400 per unit
Series Information for 643071-7 - TE Connectivity
  • Status: Active
  • Product Code: 1536
  • Global Product Line: 103
  • GPL Description: Appliances

Description

07P MTA156 FD-THRU COVER

Specifications

Primary Product Color:
White
Primary Product Material:
Nylon
Number of Positions:
7
Centerline (Pitch):
.156in, 3.96mm
UL Flammability Rating:
UL 94V-2
Protection & Strain Relief Accessory Type:
Strain Relief Covers
Product Profile:
Standard
Compatible With IDC Installation Type Connector:
Feed Thru
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
07P MTA156 FD-THRU COVER
Newark Electronics
FEED THRU STRAIN RELIEF COVER, NYLON; Accessory Type:7 Position Feed Thru Strain Relief Cover; Enclosure Material:Nylon; For Use With:AMP MTA-156 Series IDC Connectors; Leaded Process Compatible:Yes; No. of Contacts:7; Series:MTA-156RoHS Compliant: Yes
Avnet America
Connector Accessories 7 POS Strain Relief Feed Thru Cover Nylon White
Avnet Europe
Connector Accessories 7 POS Strain Relief Feed Thru Cover Nylon White
TE Store
07P MTA156 FD-THRU COVER Protection & Strain Relief Accessory Type:Strain Relief Covers;Number of Positions:7;Centerline (Pitch):3.96 mm;Centerline (Pitch):.156 in;Primary Product Material:Nylon Strain Relief Covers 7 3.96 mm .156" | PCB Connector Cover | Nylon | TE Connectivity