Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.44
|
2,922
in stock
|
Buy Now | |
TE Store
from US$0.44
|
3,469
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
2,922
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
2,922
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
2,922
in stock
|
Buy Now | |
Heilind Electronics
from US$0.46
|
884
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.46
|
265
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now | |
Boersig
from US$0.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | White |
---|---|
Primary Product Material | Nylon |
Number of Positions | 6 |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-2 |
Protection & Strain Relief Accessory Type | Strain Relief Covers |
Product Profile | Standard |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Compatible With IDC Installation Type Connector | Feed Thru |
06P MTA156 FD-THRU COVER Connector Cover Type: Strain Relief Cover Primary Product Color: White Primary Product Material: Nylon Number of Positions: 6 Operating Temperature (Max): 105 °C Strain Relief Cover White | Connector Cap & Cover | Part Number: 643071-6 | Internal Number: 643071-6 | Nylon | TE Connectivity | TE Store |
06P Mta156 Fd-Thru Cover |Amp Te Connectivity 643071-6 | Newark Electronics |
STRAIN RLF COVER 6P Feed-Thru | Rapid Electronics |
TE Connectivity - AMP PCB Con Cover 06P MTA156 FD-THRU COVER | Distrelec |
Connector Accessories 6 POS Strain Relief Feed Thru Cover Nylon White | Avnet America |
Circular Connector, 06P MTA156 FD-THRU COVER MTA156 Series | TE Connectivity 643071-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | 6 Position Feed Thru Strain Relief Cover |
---|---|
For Use With | AMP MTA-156 Series IDC Connectors |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 643071-6?
Additional datasheets, footprints and schematics for 643071-6 are listed on our Part Details page. You can also find images and similar parts to 643071-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643071-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643071-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643071-6 fall under?
The 643071-6 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 643071-6 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643071-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 643071-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643071-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 643071-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643071-6 often in real-time on the comparison pages.
What if I can't find stock of 643071-6?
You can fill out our help required form which you can use to request a quote for 643071-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.