Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.71
|
12
in stock
|
Buy Now | |
Heilind Electronics
from US$0.50
|
8,352
in stock
|
Buy Now | |
TE Store
from US$0.38
|
2,100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.50
|
1,949
in stock
|
Buy Now | |
Rapid Electronics
from US$0.62
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
12
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
Distrelec
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | Nylon |
---|---|
Primary Product Color | White |
Number of Positions | 5 |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-2 |
Product Profile | Standard |
Protection & Strain Relief Accessory Type | Strain Relief Covers |
Compatible With IDC Installation Type Connector | Feed Thru |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
05P MTA156 FD-THRU COVER Connector Cover Type: Strain Relief Cover Primary Product Color: White Primary Product Material: Nylon Number of Positions: 5 Operating Temperature (Max): 105 °C Strain Relief Cover White | Connector Cap & Cover | Part Number: 643071-5 | Internal Number: 643071-5 | Nylon | TE Connectivity | TE Store |
Connector Accessory, Cover Item, Polyamide Rohs Compliant: Yes |Amp Te Connectivity 643071-5 | Newark Electronics |
STRAIN RLF COVER 5P Feed-Thru | Rapid Electronics |
Connector Accessories 5 POS Strain Relief Feed Thru Cover Nylon White | Avnet America |
Circular Connector, 05P MTA156 FD-THRU COVER MTA156 Series | TE Connectivity 643071-5 | RS Americas |
TE Connectivity - AMP PCB Con Cover 05P MTA156 FD-THRU COVER | Distrelec |
Where can I find additional details, specifications and documents for a 643071-5?
Additional datasheets, footprints and schematics for 643071-5 are listed on our Part Details page. You can also find images and similar parts to 643071-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643071-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643071-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643071-5 fall under?
The 643071-5 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 643071-5 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643071-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 643071-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643071-5 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 643071-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643071-5 often in real-time on the comparison pages.
What if I can't find stock of 643071-5?
You can fill out our help required form which you can use to request a quote for 643071-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.