643071-4

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 643071-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 643071-4
Details for TE Store
643071-4
04P MTA156 FD-THRU COVER Protection & Strain Relief Accessory Type:Strain Relief Covers
Buy Directly from TE Store (1288 in Stock)
$0.2700 per unit
Series Information for 643071-4 - TE Connectivity
  • Status: Active
  • Product Code: 1536
  • Global Product Line: 103
  • GPL Description: Appliances

Description

04P MTA156 FD-THRU COVER

Specifications

Primary Product Color:
White
Primary Product Material:
Nylon
Number of Positions:
4
Centerline (Pitch):
.156in, 3.96mm
UL Flammability Rating:
UL 94V-2
Product Profile:
Standard
Protection & Strain Relief Accessory Type:
Strain Relief Covers
Compatible With IDC Installation Type Connector:
Feed Thru
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
04P MTA156 FD-THRU COVER
RS Components
Connector, cover
Newark Electronics
04P MTA156 FD-THRU COVER ROHS COMPLIANT: YES
Avnet America
Connector Accessories 4 POS Strain Relief Feed Thru Cover Nylon White
Allied Electronics, Inc
MTA-156 ACCESSORIES, 04P MTA156 FD-THRU COVER
Power and Signal Group
04P MTA156 FD-THRU COVER
Avnet Europe
Connector Accessories 4 POS Strain Relief Feed Thru Cover Nylon White
Avnet Asia
Connector Accessories 4 POS Strain Relief Feed Thru Cover Nylon White
TE Store
04P MTA156 FD-THRU COVER Protection & Strain Relief Accessory Type:Strain Relief Covers;Number of Positions:4;Centerline (Pitch):3.96 mm;Centerline (Pitch):.156 in;Primary Product Material:Nylon Strain Relief Covers 4 3.96 mm .156" | PCB Connector Cover | Nylon | TE Connectivity
Future Electronics
MTA-156, 4 position Strain Relief Connectors