Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0490
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
7,350
in stock
|
Buy Now | |
TE Store
from US$0.22
|
10,963
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
6,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
5,445
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
2,800
in stock
|
Buy Now | |
element14
from US$0.23
|
2,273
in stock
|
Buy Now | |
Farnell
from US$0.16
|
2,273
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
1,270
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
102
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Distrelec
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | Nylon |
---|---|
Primary Product Color | White |
Number of Positions | 2 |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-2 |
Product Profile | Standard |
Protection & Strain Relief Accessory Type | Strain Relief Covers |
Compatible With IDC Installation Type Connector | Feed Thru |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
02P MTA156 FD-THRU COVER Connector Cover Type: Strain Relief Cover Primary Product Color: White Primary Product Material: Nylon Number of Positions: 2 Operating Temperature (Max): 105 °C Strain Relief Cover White | Connector Cap & Cover | Part Number: 643071-2 | Internal Number: 643071-2 | Nylon | TE Connectivity | TE Store |
MTA-156 3.96mm feed-thru Cover 6way | RS |
Feed Through Strain Relief Cover, Nylon | Newark Electronics |
STRAIN RELIEF COVER, MTA-156 CONNECTOR | element14 |
MTA-156 2 Position Feed Through Strain Relief Cover | Future Electronics |
Connector Accessories 2 POS Strain Relief Feed Thru Cover Nylon White | Avnet America |
Strain Relief Connector Cover for use with MTA-156 Series | TE Connectivity 643071-2 | RS Americas |
TE Connectivity - AMP PCB Con Cover 02P MTA156 FD-THRU COVER | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief Cover |
---|---|
For Use With | MTA-156 Connectors |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 643071-2?
Additional datasheets, footprints and schematics for 643071-2 are listed on our Part Details page. You can also find images and similar parts to 643071-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643071-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643071-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643071-2 fall under?
The 643071-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 643071-2 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643071-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 643071-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643071-2 have stock available?
Authorised distributors including TE Store, RS, TTI Europe, Heilind Electronics and Newark Electronics have stock available or on a lead time for 643071-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643071-2 often in real-time on the comparison pages.
What if I can't find stock of 643071-2?
You can fill out our help required form which you can use to request a quote for 643071-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.