643067-9

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 643067-9
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 643067-9
Details for TE Store
643067-9
09P MTA156 MOLDED COVER Protection & Strain Relief Accessory Type:Strain Relief Covers
Buy Directly from TE Store (220 in Stock)
$0.5000 per unit
Series Information for 643067-9 - TE Connectivity
  • Status: Active
  • Product Code: 1536
  • Global Product Line: 103
  • GPL Description: Appliances

Description

09P MTA156 MOLDED COVER

Specifications

Primary Product Color:
White
Primary Product Material:
Nylon
Number of Positions:
9
Centerline (Pitch):
.156in, 3.96mm
UL Flammability Rating:
UL 94V-2
Product Profile:
Standard
Protection & Strain Relief Accessory Type:
Strain Relief Covers
Operating Temperature Range:
-55 – 105°C, -67 – 221°F
Compatible With IDC Installation Type Connector:
Closed End

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
09P MTA156 MOLDED COVER
Newark Electronics
09P MTA156 MOLDED COVER
Avnet America
Connector Accessories 9 POS Strain Relief Closed End Cover Nylon White
Allied Electronics, Inc
09P MTA156 Closed End Strain Relief Cover
Power and Signal Group
09P MTA156 MOLDED COVER
Avnet Europe
Connector Accessories 9 POS Strain Relief Closed End Cover Nylon White
TE Store
09P MTA156 MOLDED COVER Protection & Strain Relief Accessory Type:Strain Relief Covers;Number of Positions:9;Centerline (Pitch):3.96 mm;Centerline (Pitch):.156 in;Primary Product Material:Nylon Strain Relief Covers 9 3.96 mm .156" | PCB Connector Cover | Nylon | TE Connectivity
Conrad
Colour: White; Content: 1 pc(s); Manufacturer part #: 643067-9; Type (manufacturer type): MTA-156
Future Electronics
MTA-156 9 Position Closed End Strain Relief Cover