Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42936-4911 |
Prices starting from US$0.46
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.48 |
No stock
|
Buy Now | |
Newark Electronics | US$0.67 |
1,421
|
Buy Now | |
Avnet America | US$0.46 |
1,421
|
Buy Now | |
Rapid Electronics | US$0.77 |
1,374
|
Buy Now | |
Chip One Stop | US$0.63 |
1,019
|
Buy Now | |
element14 | US$0.52 |
735
|
Buy Now | |
Farnell | US$0.55 |
735
|
Buy Now | |
Heilind Electronics | US$0.56 |
440
|
Buy Now | |
TE Store | US$0.55 |
439
|
Buy Now | |
Distrelec | US$0.65 |
355
|
Buy Now | |
Heilind Electronics Asia | US$0.56 |
28
|
Buy Now | |
Boersig | US$0.54 |
13
|
Buy Now | |
Future Electronics | US$0.46 |
-
|
Buy Now | |
RS Americas | US$0.65 |
-
|
Buy Now |
Primary Product Material | Nylon |
---|---|
Primary Product Color | White |
Number of Positions | 5 |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-2 |
Product Profile | Standard |
Protection & Strain Relief Accessory Type | Strain Relief Covers |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Compatible With IDC Installation Type Connector | Closed End |
05P Mta156 Molded Cover Rohs Compliant: Yes |Amp Te Connectivity 643067-5 | Newark Electronics |
Connector Accessories 5 POS Strain Relief Closed End Cover Nylon White | Avnet America |
STRAIN RLF COVER 5P Closed End | Rapid Electronics |
STRAIN RELIEF COVER, 5POS, NYLON, WHITE | element14 |
05P MTA156 MOLDED COVER Connector Cover Type: Strain Relief Cover Primary Product Color: White Primary Product Material: Nylon Number of Positions: 5 Operating Temperature (Max): 105 °C Strain Relief Cover White | Connector Cap & Cover | Part Number: 643067-5 | Internal Number: 643067-5 | Alias Number: 2-42936-4911 | Nylon | TE Connectivity | TE Store |
TE Connectivity 05P MTA156 MOLDED COVER Headers & Wire Housings STRAIN RLF COVER 5P Closed End | Distrelec |
5w closed end strain relief cover | RS |
MTA-156 Series 5 Position Nylon Closed End Strain Relief Cover | Future Electronics |
Dust Cover Closed End MTA-156 Connector Nylon 5 Closed End AMP | TE Connectivity 643067-5 | RS Americas |
Where can I find additional details, specifications and documents for a 643067-5?
Additional datasheets, footprints and schematics for 643067-5 are listed on our Part Details page. You can also find images and similar parts to 643067-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643067-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643067-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643067-5 fall under?
The 643067-5 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 643067-5 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643067-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 643067-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643067-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for 643067-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643067-5 often in real-time on the comparison pages.
What if I can't find stock of 643067-5?
You can fill out our help required form which you can use to request a quote for 643067-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.