Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
3,762
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
139,621
in stock
|
Buy Now | |
Powell Electronics
from US$0.51
|
88,800
in stock
|
Buy Now | |
Heilind Electronics
from US$0.49
|
16,662
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
14,136
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
14,136
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
14,136
in stock
|
Buy Now | |
TE Store
from US$0.50
|
12,252
in stock
|
Buy Now | |
element14
from US$0.49
|
3,746
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.49
|
2,777
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
1,770
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
190
in stock
|
Buy Now | |
RS Americas
from US$0.48
|
24
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now | |
Sager
from US$0.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | Nylon |
---|---|
Primary Product Color | White |
Number of Positions | 3 |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-2 |
Product Profile | Standard |
Protection & Strain Relief Accessory Type | Strain Relief Covers |
Compatible With IDC Installation Type Connector | Closed End |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector Accessories 3 POS Strain Relief Closed End Cover Nylon White | Avnet America |
STRAIN RLF COVER 3P Closed End | Rapid Electronics |
TE Connectivity 03P MTA156 MOLDED COVER Headers & Wire Housings STRAIN RLF COVER 3P Closed End | Distrelec |
03P MTA156 MOLDED COVER Connector Cover Type: Strain Relief Cover Primary Product Color: White Primary Product Material: Nylon Number of Positions: 3 Operating Temperature (Max): 105 °C Strain Relief Cover White | Connector Cap & Cover | Part Number: 643067-3 | Internal Number: 643067-3 | Nylon | TE Connectivity | TE Store |
STRAIN RELIEF COVER, IDC CONNECTOR | Farnell |
STRAIN RELIEF COVER, MTA-156 CONNECTOR | element14 |
Closed End Strain Relief Cover, Nylon | Newark Electronics |
Protection cover | Transfer Multisort Elektronik |
Dust Cover Closed End MTA-156 Connector Nylon 3 Closed End AMP | TE Connectivity 643067-3 | RS Americas |
MTA-156 Series 3 Position Close End No Panel Mount Retention Strain Relief Cover | Future Electronics |
Headers & Wire Housings STRAIN RLF COVER 3P Closed End | Sager |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief Cover |
---|---|
For Use With | AMP MTA-156 Series IDC Connectors |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 643067-3?
Additional datasheets, footprints and schematics for 643067-3 are listed on our Part Details page. You can also find images and similar parts to 643067-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 643067-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 643067-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 643067-3 fall under?
The 643067-3 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 643067-3 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 643067-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 643067-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 643067-3 have stock available?
Authorised distributors including Avnet America, Powell Electronics, Heilind Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 643067-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 643067-3 often in real-time on the comparison pages.
What if I can't find stock of 643067-3?
You can fill out our help required form which you can use to request a quote for 643067-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.