Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Size Code | 2430 |
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 280mAh |
Battery Terminals | PCB Pins |
External Diameter | 24.5mm |
External Height | 3mm |
External Width | - |
External Depth | - |
Weight | 4g |
Battery IEC Code | CR2430 |
Battery NEDA Code | 5011LC |
Product Range | - |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2019) |
Body Diameter | 25.8mm |
External Length / Height | 4mm |
Fixing Centres LxW | 10.0 mm x 4.0 mm |
Height | 4mm |
Operating Temperature Max | 65°C |
Operating Temperature Min | -20°C |
Output Voltage | 3V |
CELL, LITHIUM, COIN, PCB, 3V, 2430 | Farnell |
Varta Li. Button Cell 3V 300mAh Side Adj | Schukat Electronic |
Battery: lithium | Transfer Multisort Elektronik |
Lithium Non-rechargeable Coin / CR 2430 SC PCBD 10mm vertical / 3 pin solder tag / 280 mah | Sager |
Lithium Manganese Dioxide Coin 3V 0.28Ah Primary | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6430201501?
Additional datasheets, footprints and schematics for 6430201501 are listed on our Part Details page. You can also find images and similar parts to 6430201501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6430201501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6430201501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6430201501 fall under?
The 6430201501 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to 6430201501 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6430201501 you can contact the distributor directly for product support, shipping queries etc.
Is the 6430201501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6430201501 have stock available?
Authorised distributors including Farnell, Schukat Electronic, Transfer Multisort Elektronik, Sager and Avnet Abacus have stock available or on a lead time for 6430201501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6430201501 often in real-time on the comparison pages.
What if I can't find stock of 6430201501?
You can fill out our help required form which you can use to request a quote for 6430201501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.