Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Source Meter Function | Current/Resistance/Voltage Measure Current/Voltage Source |
Output Power | 2.2W |
Source Voltage Range | ± 200mV to ± 200V |
Source Current Range | ± 1pA to ± 100mA |
Resistance Measurement Range | 2ohm to 20Tohm |
Manufacturer Warranty | 1 Year |
SVHC | No SVHC (07-Jul-2017) |
SENSITIVE SOURCEMETER | RS |
Sensitive Sourcemeter | Keithley Instruments 6430 | RS Americas |
SOURCE METER, 200V, 100MA, 2.2W | element14 |
Where can I find additional details, specifications and documents for a 6430?
Additional datasheets, footprints and schematics for 6430 are listed on our Part Details page. You can also find images and similar parts to 6430 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6430 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6430 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6430 fall under?
The 6430 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Source Measurement Units.
Can I view similar or alternative parts?
You can view similar parts to 6430 when available in the Source Measurement Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6430 you can contact the distributor directly for product support, shipping queries etc.
Is the 6430 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6430 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TestEquity have stock available or on a lead time for 6430.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6430 often in real-time on the comparison pages.
What if I can't find stock of 6430?
You can fill out our help required form which you can use to request a quote for 6430 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.