641991-5 Power Connectors by TE Connectivity

07P MTA156 HDT SQ W/O#1,4,6

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for TE Store
TE Store
from US$0.45
1,007
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.37
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.39
-
Buy Now

Specifications

Number of Positions 7
PCB Mount Orientation Vertical
Number of Rows 1
Number of Power Positions 7
Contact Mating Area Plating Material Tin
Contact Mating Area Plating Thickness 2.54µm, 100µin
Contact Retention Without
Contact Layout Inline
Contact Termination Area Plating Thickness 2.54µm, 100µin
Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 7A
Contact Base Material Copper Alloy
Length 1.09in, 27.73mm
Width 6.35mm, .25in
PCB Thickness (Recommended) .063mm, 1.6in
Height .125in, 3.17mm
Mating Post Length .4in, 10.16mm
Operating Voltage 600VAC
Housing Color Natural
UL Flammability Rating UL 94V-0
Centerline (Pitch) .156in, 3.96mm
Housing Material Polyester - GF
Glow Wire Rating Standard Part - Not Glow Wire
Strain Relief Without
Mating Retention Type Latch
PCB Mount Alignment Without
Mating Alignment Without
Connector Mounting Type Board Mount
Mating Retention With
Panel Mount Feature Without
PCB Mount Retention Without
Circuit Application Power
For Use With MTA .156 Connector Assembly or SL .156 Connector Assembly
Packaging Method Package
Packaging Quantity 1000
Product Type Header
Connector System Wire-to-Board
Housing Type Plug
Contact Type Tab, Pin
Header Type Unshrouded
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .125in, 3.17mm
Operating Temperature Range -67 – 221°F, -55 – 105°C

Alternative Descriptions

07P MTA156 HDT SQ W/O#1,4,6 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 7 | Rectangular Power Connector | Part Number: 641991-5 | Internal Number: 641991-5 | 3.96 mm | TE Connectivity | TE Store
Headers & Wire Housings .156 BMHDR 1X07P TH VT" | Future Electronics
07P MTA156 HDR ASSY | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 641991-5?

Additional datasheets, footprints and schematics for 641991-5 are listed on our Part Details page. You can also find images and similar parts to 641991-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 641991-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641991-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 641991-5 fall under?

The 641991-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 641991-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 641991-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 641991-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 641991-5 have stock available?

Authorised distributors including TE Store, Future Electronics and Avnet America have stock available or on a lead time for 641991-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 641991-5 often in real-time on the comparison pages.

What if I can't find stock of 641991-5?

You can fill out our help required form which you can use to request a quote for 641991-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay