Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 408050987 |
Prices starting from US$0.28
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.50 |
210
|
Buy Now | |
TE Store | US$0.54 |
23,917
|
Buy Now | |
Avnet America | US$0.34 |
10,046
|
Buy Now | |
Future Electronics | US$0.28 |
3,400
|
Buy Now | |
Rapid Electronics | US$0.60 |
2,443
|
Buy Now | |
Chip One Stop | US$0.67 |
843
|
Buy Now | |
Heilind Electronics | US$0.47 |
683
|
Buy Now | |
Newark Electronics | US$0.56 |
677
|
Buy Now | |
element14 | US$0.42 |
206
|
Buy Now | |
Farnell | US$0.42 |
206
|
Buy Now | |
Heilind Electronics Asia | US$0.47 |
48
|
Buy Now | |
RS Americas | US$0.53 |
-
|
Buy Now | |
Boersig | US$0.42 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Power Positions | 2 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Multiple Contact Types | Without |
Contact Termination Area Plating Material | Pre-Tin |
Contact Layout | Inline |
Contact Retention | Without |
Contact Current Rating (Max) | 12A, 19A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
PCB Thickness (Recommended) | 3.12mm, .124in |
Operating Voltage | 600VAC |
Housing Color | Natural |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Alignment | With |
Strain Relief | Without |
Mating Alignment | With |
PCB Mount Alignment Type | Standard Polarized Tail |
Mating Retention Type | Positive Lock |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Method | Bag/Box |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Sealable | No |
Product Type | Header |
Connector System | Wire-to-Board |
Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .146in, 3.7mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
02P UMNL PIN HDR ASSY POL NATL Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 641963-1 | Internal Number: 641963-1 | Alias Number: 408050987 | 6.35 mm | TE Connectivity | TE Store |
Conn Power HDR 2 POS 6.35mm Solder ST Thru-Hole 2 Terminal 1 Port | Avnet America |
Universal MATE-N-LOK 2 Position Single Row Through Hole Straight Header | Future Electronics |
Pin&Socket Connectors HEADER ASSY 2 POS | Rapid Electronics |
02P UMNL PIN HDR ASSY POL NATL | Heilind Electronics |
Conn, Header, 2Pos, 1Row, 6.35Mm | Newark Electronics |
Header Vert pcb 2 way Pin Mate-n-Lok | RS |
CONNECTOR, PLUG, 2POS, 6.35MM | element14 |
UNIV M-N-L HEADER, 02P UMNL PIN HDR ASSY POL NATL | TE Connectivity 641963-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
No. of Contacts | 2Contacts |
Gender | Plug |
Pitch Spacing | 6.35mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row, 1Rows |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 641963-1?
Additional datasheets, footprints and schematics for 641963-1 are listed on our Part Details page. You can also find images and similar parts to 641963-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641963-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641963-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641963-1 fall under?
The 641963-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 641963-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641963-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 641963-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641963-1 have stock available?
Authorised distributors including TE Store, Avnet America, Future Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 641963-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641963-1 often in real-time on the comparison pages.
What if I can't find stock of 641963-1?
You can fill out our help required form which you can use to request a quote for 641963-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.