Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E51569-000,
AMP-0-0641945-1 |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
2,257
in stock
|
Buy Now | |
Heilind Electronics
from US$1.18
|
7,111
in stock
|
Buy Now | |
TE Store
from US$1.08
|
7,027
in stock
|
Buy Now | |
element14
from US$1.31
|
3,362
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
2,987
in stock
|
Buy Now | |
Farnell
from US$0.89
|
2,987
in stock
|
Buy Now | |
RS Americas
from US$0.96
|
2,469
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.18
|
1,422
in stock
|
Buy Now | |
Conrad
from US$1.70
|
135
in stock
|
Buy Now | |
Future Electronics
from US$0.83
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
Avnet Asia
from US$0.87
|
-
|
Buy Now | |
Boersig
from US$0.84
|
-
|
Buy Now | |
TTI Europe
from US$0.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Nylon |
---|---|
Color | Natural |
Agency/Standard | CSA, UL |
Comment | Strain relief part number represents one half of a strain relief. Two of a part number are required per connector., Must use cap housing adapters when attaching strain reliefs to a cap housing. Two adapters required per housing. |
Packaging Method | Package |
Packaging Quantity | 1 |
Accessory Type | Strain Relief |
Product Type | Accessory |
Insert Supplied | No |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
03P UMNL STR/REL | Heilind Electronics |
03P UMNL STR/REL Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Nylon Number of Positions: 3 Operating Temperature (Max): 105 °C Strain Relief Cover Natural | Connector Cap & Cover | Part Number: 641945-1 | Internal Number: 641945-1 | Alias Number: AMP-0-0641945-1 | Nylon | TE Connectivity | TE Store |
STRAIN RELIEF, MATE-N-LOK, 3WAY | element14 |
Strain Relief, Strain Relief, Universal Mate-N-Lok Connectors, 3, Nylon (Polyamide) Rohs Compliant: Yes |Amp Te Connectivity 641945-1 | Newark Electronics |
Connector Soft Shell 3 Universal MATE-N-LOK II Nylon In-Line AMP Brand | TE Connectivity 641945-1 | RS Americas |
Connector,SoftShell,3,UniversalMNL | RS |
Factory colour: White | Conrad |
Universal MATE-N-LOK White 3 Position Nylon Housing Strain Relief | Future Electronics |
Connector Accessories Strain Relief 3 POS Nylon White | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | Universal MATE-N-LOK Connectors |
No. of Positions | 3Ways |
Strain Relief Material | Nylon (Polyamide) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 641945-1?
Additional datasheets, footprints and schematics for 641945-1 are listed on our Part Details page. You can also find images and similar parts to 641945-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641945-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641945-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641945-1 fall under?
The 641945-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 641945-1 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641945-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 641945-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641945-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, element14, Chip One Stop and Newark Electronics have stock available or on a lead time for 641945-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641945-1 often in real-time on the comparison pages.
What if I can't find stock of 641945-1?
You can fill out our help required form which you can use to request a quote for 641945-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.