Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
No stock
|
Buy Now | |
Avnet America
from US$0.28
|
7,164
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
4,195
in stock
|
Buy Now | |
element14
from US$0.44
|
4,195
in stock
|
Buy Now | |
Farnell
from US$0.29
|
4,195
in stock
|
Buy Now | |
Distrelec
from US$0.73
|
2,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
1,785
in stock
|
Buy Now | |
TE Store
from US$0.34
|
1,607
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
1,401
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
595
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
PCB Mount Orientation | Vertical |
Number of Power Positions | 3 |
Number of Loaded Positions | 2 |
Post Numbers Omitted | 2 |
Number of Rows | 1 |
Number of Positions | 3 |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 7A |
Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Retention | Without |
端子の下地めっきの材料 | Nickel |
Mating Post Length | .4in, 10.16mm |
Length | 11.89mm |
PCB Thickness (Recommended) | .12in, 3.048mm |
Height | 10.8mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
Housing Material | Thermoplastic Polyester |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
UL Rating | Recognized |
CSA File Number | LR7189 |
Mating Retention Type | Friction Lock |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Number of Blocked Positions | 1 |
Packaging Quantity | 3000 |
Packaging Method | Package |
Contact Type | Tab, Pin |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Product Type | Header |
Sealable | No |
Header Type | Unshrouded |
Termination Post & Tail Length | .146in, 3.7mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn Wire to Board HDR 3 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Wtb Conn, Header, 3Pos, 1Row, 3.96Mm Rohs Compliant: Yes |Amp Te Connectivity 641937-1 | Newark Electronics |
WTB CONN, HEADER, 3POS, 1ROW, 3.96MM | element14 |
TE Connectivity - AMP Housings SQ VERT HDR 2P | Distrelec |
03P MTA156 HDR ASSY STR W/O#2 | Heilind Electronics |
03P MTA156 HDR ASSY STR W/O#2 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 641937-1 | Internal Number: 641937-1 | 3.96 mm | TE Connectivity | TE Store |
MTA-156 3 Position 3.96 mm Pitch Single Row Straight Wire to Board Header | Future Electronics |
MTA-156 Vertical Pin Header,3way 2 posts | RS |
MTA-156 Vertical Pin Header,3way 2 posts | TE Connectivity 641937-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 7.92mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 641937-1?
Additional datasheets, footprints and schematics for 641937-1 are listed on our Part Details page. You can also find images and similar parts to 641937-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641937-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641937-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641937-1 fall under?
The 641937-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 641937-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641937-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 641937-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641937-1 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 641937-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641937-1 often in real-time on the comparison pages.
What if I can't find stock of 641937-1?
You can fill out our help required form which you can use to request a quote for 641937-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.