Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6418370001,
6-1195072-6 |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.86
|
125,100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
134,101
in stock
|
Buy Now | |
Heilind Electronics
from US$0.60
|
74,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.60
|
14,850
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
11,750
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,750
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now | |
Sager
from US$0.36
|
-
|
Buy Now | |
Farnell
from US$0.92
|
-
|
Buy Now |
Color | Yellow |
---|---|
Markers per Sleeve | 1 |
Shrink Ratio | 3:1 |
Recovered Inside Diameter | .042in, 1mm |
Compatible Cable Diameter | .044 – .105in, 1.1 – 2.6mm |
Sleeve Length | 2in, 50mm |
Supplied Diameter | .125in, 3.2mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Type | Ladder |
Tubing Grade | Military |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Wire Labels&Markers TMS-SCE-1/8-2.0-4 | Rapid Electronics |
Wire Labels & Markers Tms-Sce-1/8-2.0-4 |Raychem Te Connectivity 6418370001 | Newark Electronics |
6418370001 6-1195072-6 | Heilind Electronics |
TE Connectivity Heat-Shrinkable Label, 3:1, Polyolefin, 50mm, Yellow | Distrelec |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet Abacus |
HEATSHRNK LBL 3:1 .125 YL. Cable Markers Printable Heat Shrink Cross Linked" | Future Electronics |
Wire Labels & Markers HS-SLV 1/8 YW PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 6418370001?
Additional datasheets, footprints and schematics for 6418370001 are listed on our Part Details page. You can also find images and similar parts to 6418370001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6418370001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6418370001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6418370001 fall under?
The 6418370001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6418370001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6418370001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6418370001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6418370001 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Heilind Electronics, Heilind Electronics Asia and TTI Europe have stock available or on a lead time for 6418370001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6418370001 often in real-time on the comparison pages.
What if I can't find stock of 6418370001?
You can fill out our help required form which you can use to request a quote for 6418370001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.