Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1200681 |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
996
in stock
|
Buy Now | |
Heilind Electronics
from US$1.35
|
15,969
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.35
|
3,177
in stock
|
Buy Now | |
TE Store
from US$1.03
|
2,293
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
49
in stock
|
Buy Now | |
Rapid Electronics
from US$1.37
|
49
in stock
|
Buy Now | |
Chip One Stop
from US$1.76
|
49
in stock
|
Buy Now | |
Electro Enterprises
from US$1.18
|
12
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now | |
element14
from US$1.28
|
-
|
Buy Now | |
Boersig
from US$0.95
|
-
|
Buy Now | |
TTI Europe
from US$0.80
|
-
|
Buy Now | |
Farnell
from US$1.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Nylon |
---|---|
Color | Natural |
Agency/Standard | CSA, UL |
Comment | Strain relief part number represents one half of a strain relief. Two of a part number are required per connector., Must use cap housing adapters when attaching strain reliefs to a cap housing. Two adapters required per housing. |
Packaging Method | Package |
Packaging Quantity | 1 |
Accessory Type | Strain Relief |
Product Type | Accessory |
Insert Supplied | No |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
04P UMNL STR/REL | Heilind Electronics |
04P UMNL STR/REL Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Nylon Number of Positions: 4 Operating Temperature (Max): 105 °C Strain Relief Cover Natural | Connector Cap & Cover | Part Number: 641776-2 | Internal Number: 641776-2 | Alias Number: 1200681 | Nylon | TE Connectivity | TE Store |
Mate-n-Lok Universal,Strain Relief,4way | RS |
Pin & Socket Connectors Strn Rlf W/O Insert Rohs Compliant: Yes |Amp Te Connectivity 641776-2 | Newark Electronics |
Pin&Socket Connectors STRN RLF W/O INSERT | Rapid Electronics |
Connector Accessories 4 POS Housing Strain Relief Nylon Natural | Avnet America |
4 Way Strain Relief For Use With Universal MATE-N-LOK Connector | TE Connectivity 641776-2 | RS Americas |
STRAIN RELIEF, 4POS, NYLON | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | Universal MATE-N-LOK II |
No. of Positions | 4Positions |
Strain Relief Material | Nylon (Polyamide) |
Product Range | - |
No. of Contacts | 4Contacts |
Where can I find additional details, specifications and documents for a 641776-2?
Additional datasheets, footprints and schematics for 641776-2 are listed on our Part Details page. You can also find images and similar parts to 641776-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641776-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641776-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641776-2 fall under?
The 641776-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 641776-2 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641776-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 641776-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641776-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, RS and Newark Electronics have stock available or on a lead time for 641776-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641776-2 often in real-time on the comparison pages.
What if I can't find stock of 641776-2?
You can fill out our help required form which you can use to request a quote for 641776-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.