Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.36
|
2,976
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
2,976
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
2,976
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
2,976
in stock
|
Buy Now | |
Farnell
from US$0.79
|
2,400
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
Boersig
from US$0.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Nylon |
---|---|
Color | Black |
Comment | Strain relief part number represents one half of a strain relief. Two of a part number are required per connector., Must use cap housing adapters when attaching strain reliefs to a cap housing. Two adapters required per housing. |
Packaging Method | Package |
Packaging Quantity | 1 |
Accessory Type | Strain Relief |
Insert Supplied | No |
Product Type | Accessory |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Pin & Socket Connectors 03P Umnl Str/Rel V2 Black |Amp Te Connectivity 641763-2 | Newark Electronics |
Pin&Socket Connectors 03P UMNL STR/REL V2 BLACK | Rapid Electronics |
TE Connectivity 03P UMNL STR/REL V2 BLACK Pin & Socket C | Distrelec |
STRAIN RELIEF, 3POS, NYLON | Farnell |
Connector Accessories Strain Relief Nylon Black | Avnet America |
3 Way Strain Relief For Use With Universal MATE-N-LOK Connector | TE Connectivity 641763-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 641763-2?
Additional datasheets, footprints and schematics for 641763-2 are listed on our Part Details page. You can also find images and similar parts to 641763-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641763-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641763-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641763-2 fall under?
The 641763-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 641763-2 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641763-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 641763-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641763-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 641763-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641763-2 often in real-time on the comparison pages.
What if I can't find stock of 641763-2?
You can fill out our help required form which you can use to request a quote for 641763-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.