Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
23
in stock
|
Buy Now | |
Heilind Electronics
from US$1.38
|
9,322
in stock
|
Buy Now | |
element14
from US$1.10
|
5,668
in stock
|
Buy Now | |
Farnell
from US$1.04
|
4,602
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
4,434
in stock
|
Buy Now | |
TE Store
from US$1.05
|
3,016
in stock
|
Buy Now | |
RS Americas
from US$1.19
|
1,597
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.38
|
1,516
in stock
|
Buy Now | |
Sager
from US$0.91
|
923
in stock
|
Buy Now | |
Chip One Stop
from US$1.13
|
624
in stock
|
Buy Now | |
Future Electronics
from US$0.89
|
-
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
Avnet Asia
from US$1.02
|
-
|
Buy Now | |
Boersig
from US$0.98
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Nylon |
Comment | Strain relief part number represents one half of a strain relief. Two of a part number are required per connector., Must use cap housing adapters when attaching strain reliefs to a cap housing. Two adapters required per housing. |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Insert Supplied | No |
Accessory Type | Strain Relief |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
03P UMNL STR/REL V2 NATL | Heilind Electronics |
STRAIN RELIEF, MATE-N-LOK, 3WAY | element14 |
Strain Relief, Nylon, 3Pos, Natural | Newark Electronics |
03P UMNL STR/REL V2 NATL Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Nylon Number of Positions: 3 Operating Temperature (Max): 105 °C Strain Relief Cover Natural | Connector Cap & Cover | Part Number: 641763-1 | Internal Number: 641763-1 | Nylon | TE Connectivity | TE Store |
Connector Soft Shell 3 Universal MATE-N-LOK Nylon In-Line AMP Brand | TE Connectivity 641763-1 | RS Americas |
Pin & Socket Connectors 3P STRAIN RELIEF | Sager |
Strain relief,Matenlok,1 row,3Way,Natl | RS |
Universal MATE-N-LOK Natural 3 Position Nylon Housing Strain Relief | Future Electronics |
Connector Accessories Strain Relief 3 POS Nylon Natural | Avnet America |
03P UMNL STR-REL V2 NATL | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | Universal MATE-N-LOK Connectors |
No. of Positions | 3Ways |
Strain Relief Material | Nylon (Polyamide) |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 641763-1?
Additional datasheets, footprints and schematics for 641763-1 are listed on our Part Details page. You can also find images and similar parts to 641763-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641763-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641763-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641763-1 fall under?
The 641763-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 641763-1 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641763-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 641763-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641763-1 have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, Newark Electronics and TE Store have stock available or on a lead time for 641763-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641763-1 often in real-time on the comparison pages.
What if I can't find stock of 641763-1?
You can fill out our help required form which you can use to request a quote for 641763-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.