Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
590
in stock
|
Buy Now | |
TE Store
from US$1.24
|
25,029
in stock
|
Buy Now | |
TTI Europe
from US$0.98
|
23,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.30
|
21,152
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.30
|
6,346
in stock
|
Buy Now | |
Rapid Electronics
from US$1.34
|
3,698
in stock
|
Buy Now | |
Future Electronics
from US$1.03
|
3,197
in stock
|
Buy Now | |
Chip One Stop
from US$1.27
|
2,499
in stock
|
Buy Now | |
RS Americas
from US$1.34
|
1,454
in stock
|
Buy Now | |
Distrelec
from US$1.22
|
508
in stock
|
Buy Now | |
Avnet America
-
|
1,173
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
-
|
Buy Now | |
element14
from US$1.23
|
-
|
Buy Now | |
Avnet Asia
from US$1.21
|
-
|
Buy Now | |
Boersig
from US$1.18
|
-
|
Buy Now | |
Sager
from US$1.07
|
-
|
Buy Now | |
Farnell
from US$1.36
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical, Right Angle |
---|---|
Number of Power Positions | 4 |
Number of Positions | 4 |
Number of Rows | 1 |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Material | Pre-Tin |
Contact Layout | Inline |
Contact Mating Area Plating Material | Pre-Tin |
Contact Retention | Without |
Contact Current Rating (Max) | 12A |
Height | 8.76mm, .345in |
PCB Thickness (Recommended) | .061mm, 1.57in |
Length | 23.26mm, .916in |
Width | 12.29mm, .484in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | Socket Housing |
Packaging Method | Bag |
Packaging Quantity | 100 |
Housing Type | Plug |
Connector System | Wire-to-Board |
Contact Type | Pin |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Termination Post & Tail Length | .14in, 3.55mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
04P CMNL HDR ASSY R/A PC NATL Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 5.08 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 641737-1 | Internal Number: 641737-1 | 5.08 mm | TE Connectivity | TE Store |
04P CMNL HDR ASSY R/A PC NATL | Heilind Electronics |
Pin&Socket Connectors 4 PIN HDR R/A | Rapid Electronics |
Commercial MATE-N-LOK 4 Position Single Row Through Hole Right Angle Pin Header | Future Electronics |
HEADER ASSEMBLY, SOFT SHELL, MATE-N-LOK, 4 POSITION, PIN, NYLON, NATURAL | TE Connectivity 641737-1 | RS Americas |
4w pcb mount R/A Pin Header | RS |
TE Connectivity - AMP PCB Header, Plug, 12A, 250V, Contacts - 4 | Distrelec |
Conn Wire to Board HDR 4 POS 5.08mm Solder RA Thru-Hole | Avnet America |
Connector Systems:Wire-To-Board | Newark Electronics |
HEADER, 90DEG, PIN, 4P | element14 |
Pin & Socket Connectors 4 PIN HDR R/A | Sager |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5.08mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Colour | Natural |
Connector Mounting Orientation | PCB |
Contact Termination | Solder |
Flammability Rating | UL94V-2 |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 641737-1?
Additional datasheets, footprints and schematics for 641737-1 are listed on our Part Details page. You can also find images and similar parts to 641737-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641737-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641737-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641737-1 fall under?
The 641737-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 641737-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641737-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 641737-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641737-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Heilind Electronics, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 641737-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641737-1 often in real-time on the comparison pages.
What if I can't find stock of 641737-1?
You can fill out our help required form which you can use to request a quote for 641737-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.