Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
3,460
in stock
|
Buy Now | |
TE Store
from US$0.10
|
149,185
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
27,375
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
7,555
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
7,555
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
7,555
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
7,555
in stock
|
Buy Now | |
Farnell
from US$0.10
|
6,365
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
5,475
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Natural |
---|---|
Keying Plug Color | Natural |
Primary Product Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-2 |
Comment | Used with keyed headers. |
Packaging Method | Box |
Packaging Quantity | 10 |
Connector Keying Accessory Type | Keying Plug |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
MTA156 KEYING PLUG (10/STRIP) Connector Hardware Accessory Type: Keying Plug Primary Product Color: Natural Primary Product Material: Nylon 6/6 Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Keying Plug Natural | Connector Hardware | Part Number: 641623-1 | Internal Number: 641623-1 | Nylon 6/6 | TE Connectivity | TE Store |
Headers & Wire Housings 10S Mta 156 Plug |Amp Te Connectivity 641623-1 | Newark Electronics |
Pin & Socket Connectors 3P STRAIN RELIEF | Rapid Electronics |
TE Connectivity MTA156 KEYING PLUG (10/STRIP) Headers & Wire Housings 10S MTA 156 PLUG | Distrelec |
Keying Plug MTA-156 | RS |
Flush Keying Plug Used For MTA-156 Connectors | Future Electronics |
Connector Accessories Flush Keying Plug Nylon 6/6 Natural Strip | Avnet America |
MTA-156 ACCESSORIES, MTA156 KEYING PLUG (10/STRIP) | TE Connectivity 641623-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Keying Plug |
---|---|
For Use With | AMP SL-156 Series Connector Housings |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 641623-1?
Additional datasheets, footprints and schematics for 641623-1 are listed on our Part Details page. You can also find images and similar parts to 641623-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641623-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641623-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641623-1 fall under?
The 641623-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Keying.
Can I view similar or alternative parts?
You can view similar parts to 641623-1 when available in the PCB Connector Keying range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641623-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 641623-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641623-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 641623-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641623-1 often in real-time on the comparison pages.
What if I can't find stock of 641623-1?
You can fill out our help required form which you can use to request a quote for 641623-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.