Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0400
Contact Mating Area Plating Material Thickness | 130µin, 3.302µm |
---|---|
Contact Current Rating (Max) | 6.5A |
Contact Type | Socket |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material Thickness | .33µm |
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material | Tin |
Wire Size | 30 – 24AWG, .05 – .2mm² |
Accepts Wire Insulation Diameter Range | 1.02 – 1.45mm, .04 – .057in |
Operating Voltage | 250VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Signal |
For Use With | SL-156 Housings |
Packaging Quantity | 7000 |
Packaging Method | Reel |
実装方法 | Reel |
Connector System | Wire-to-Board, Wire-to-Wire |
Applied Pressure | Low |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SL156 RECPT PTPBR Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin 250 VAC | Wire-To-Board Connector Contacts: Socket & Wire Size 30-16 Awg & Sl 156 | Part Number: 641550-1 | Internal Number: 641550-1 | TE Connectivity | TE Store |
Sl156 Recpt Ptpbr |Amp Te Connectivity 641550-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
SL156 RECPT PTPBR | Boersig |
Status: | Unknown |
---|---|
Series: | SL-156 Series |
RoHS: | Unknown |
Product Range | SL-156 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP SL-156 Series Housing Connectors |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 30AWG |
Current Rating | 6.5A |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 641550-1?
Additional datasheets, footprints and schematics for 641550-1 are listed on our Part Details page. You can also find images and similar parts to 641550-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641550-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641550-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641550-1 fall under?
The 641550-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 641550-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641550-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 641550-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641550-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 641550-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641550-1 often in real-time on the comparison pages.
What if I can't find stock of 641550-1?
You can fill out our help required form which you can use to request a quote for 641550-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.