Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$73.30
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 4Conductor |
Wire Gauge | 23AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 4ft |
Reel Length (Metric) | 1.22m |
Jacket Color | Black |
Product Range | - |
Retractile Cord 4 Conductor 23Awg 4Ft 300V | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 6415?
Additional datasheets, footprints and schematics for 6415 are listed on our Part Details page. You can also find images and similar parts to 6415 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6415 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6415 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6415 fall under?
The 6415 is listed under Volex Parts.
Can I view similar or alternative parts?
You can view similar parts to 6415 when available in the Volex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6415 you can contact the distributor directly for product support, shipping queries etc.
Is the 6415 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6415 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Carlton-Bates and RS have stock available or on a lead time for 6415.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6415 often in real-time on the comparison pages.
What if I can't find stock of 6415?
You can fill out our help required form which you can use to request a quote for 6415 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.