Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
4,800
in stock
|
Buy Now | |
Heilind Electronics
from US$0.48
|
3,661
in stock
|
Buy Now | |
TE Store
from US$0.90
|
2,378
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.48
|
1,220
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
13
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
element14
from US$0.60
|
-
|
Buy Now | |
Boersig
from US$0.45
|
-
|
Buy Now | |
Farnell
from US$0.57
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Plating Material | Pre-Tin |
Fully Insulated | No |
Barrel Type | Closed |
Crimp Type | Compression |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | 2.08mm, .082in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .12 – .20mm², 26 – 24AWG, 238 – 475CMA |
Mating Tab Width | 2.79mm, .11in |
Overall Length | 17.811mm, .7in |
Voltage (Max) | 300V |
CSA Certified | No |
RU (UL Component Program) | No |
Wire Insulation Support | With |
Barrel Color | Yellow |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Insulated | Yes |
Wire Stop | Yes |
Terminates To | Wire & Cable |
Insertion Force | Low |
Operating Temperature Range | 105°C, 221°F |
RECEPT PIDG FASTON 26-24 110 | Rapid Electronics |
RECEPT PIDG FASTON 26-24 110 | Heilind Electronics |
RECEPT PIDG FASTON 26-24 110 Quick Disconnect Terminal Type: Receptacle Wire Size: 26 – 24 AWG Wire Size: .12 – .20 mm² Wire Size: 238 – 475 CMA Mating Tab Width: 2.79 mm Receptacle 26 – 24 AWG .12 – .20 mm² 238 – 475 CMA | Pidg Low Insertion Force Faston Recpt | Part Number: 641324-1 | Internal Number: 641324-1 | TE Connectivity | TE Store |
Receptacle, Faston, PIDG, 2.79x0.51mm | RS |
Recept Pidg Faston 26-24 110 Rohs Compliant: Yes |Amp Te Connectivity 641324-1 | Newark Electronics |
Quick Disconnect Terminal 24-26AWG Tin Loose Piece | Avnet America |
PIDG FASTON .110 Series Yellow Insulated Crimp RECP,2.79x0.51mm,26 to 24 AWG | TE Connectivity 641324-1 | RS Americas |
FEMALE DISCONNECT, 2.8MM, 26-24AWG, YLW | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 641324-1?
Additional datasheets, footprints and schematics for 641324-1 are listed on our Part Details page. You can also find images and similar parts to 641324-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641324-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641324-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641324-1 fall under?
The 641324-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 641324-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641324-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 641324-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641324-1 have stock available?
Authorised distributors including Rapid Electronics, Heilind Electronics, TE Store, Heilind Electronics Asia and RS have stock available or on a lead time for 641324-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641324-1 often in real-time on the comparison pages.
What if I can't find stock of 641324-1?
You can fill out our help required form which you can use to request a quote for 641324-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.