641321-1 Quick Disconnects by TE Connectivity

RECEPT PIDG FASTON 26-24 187

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for RS
RS
from US$0.36
14,050
in stock
Buy Now
Logo for element14
element14
from US$0.29
19,239
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.38
19,208
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.70
13,925
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.33
6,735
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.33
2,020
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.38
123
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.36
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.29
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.50
-
Buy Now
Logo for Farnell
Farnell
from US$0.37
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Tin
Fully Insulated No
Insulation Material Nylon
Contact Base Material Brass
Terminal Type Receptacle
Crimp Type Compression
Barrel Type Closed
Terminal Orientation Straight
Terminal & Splice Type Receptacle
Overall Length .7in, 17.811mm
Accepts Wire Insulation Diameter Range 2.08mm, .082in
Receptacle Terminal Stock Thickness .016in, .41mm
Mating Tab Thickness .51mm, .02in
Wire Size .12 – .20mm², 26 – 24AWG, 238 – 475CMA
Mating Tab Width 4.75mm, .187in
Voltage (Max) 300V
CSA Certified No
RU (UL Component Program) No
Mating Retention Type Dimple
Wire Insulation Support With
Barrel Color Yellow
Packaging Quantity 1000
Packaging Method Loose Piece
Insertion Force Normal
Wire Stop Yes
Sealable No
Insulated Yes
Terminates To Wire & Cable
Operating Temperature Range 221°F, 105°C

Compatible Parts


Alternative Descriptions

FEMALE DISCONNECT, 0.187IN, CRIMP YELLOW | element14
Female Disconnect, 0.187In, Crimp Yellow | Newark Electronics
Receptacle terminal,PIDG FASTON,m-yellow | RS
RECEPT PIDG FASTON 26-24 187 Quick Disconnect Terminal Type: Receptacle Wire Size: 26 – 24 AWG Wire Size: .12 – .20 mm² Wire Size: 238 – 475 CMA Mating Tab Width: 4.75 mm Receptacle 26 – 24 AWG .12 – .20 mm² 238 – 475 CMA | Pidg Faston Receptacle Quick Disconnect | Part Number: 641321-1 | Internal Number: 641321-1 | TE Connectivity | TE Store
RECEPT PIDG FASTON 26-24 187 | Heilind Electronics
PIDG Series Faston 26-24 AWG Straight Insulated Quick Disconnect Receptacle | Future Electronics
Quick Disconnect Terminal 24-26AWG RCP 18.28mm 5.84mm Tin Loose Piece | Avnet America
PIDG & PG FASTON LP, RECEPT PIDG FASTON 26-24 187 | TE Connectivity 641321-1 | RS Americas
FEMALE DISCONNECT, 4.75MM, 24-26AWG, YLW | Farnell


641321-1 Connectors by Unknown

FEMALE DISCONNECT 0.187IN CRIMP YELLOW

Status: Unknown
Series: Diamond Grip FASTON Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Diamond Grip FASTON Series
Terminal Type Female Quick Disconnect
Tab Size - Metric 4.75mm x 0.51mm
Tab Size - Imperial 0.187" x 0.02"
Wire Size AWG Min 24AWG

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 641321-1?

Additional datasheets, footprints and schematics for 641321-1 are listed on our Part Details page. You can also find images and similar parts to 641321-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 641321-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641321-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 641321-1 fall under?

The 641321-1 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 641321-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 641321-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 641321-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 641321-1 have stock available?

Authorised distributors including element14, Newark Electronics, RS, TE Store and Heilind Electronics have stock available or on a lead time for 641321-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 641321-1 often in real-time on the comparison pages.

What if I can't find stock of 641321-1?

You can fill out our help required form which you can use to request a quote for 641321-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay