Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
18,165
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
18,165
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
18,165
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
18,165
in stock
|
Buy Now | |
TE Store
from US$0.29
|
80
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Barrel Type | Open |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Overall Length | 25.78mm, 1.015in |
Receptacle Terminal Stock Thickness | .79mm, .031in |
Accepts Wire Insulation Diameter Range | .142in, 3.6mm |
Mating Tab Width | .25in, 6.35mm |
Wire Insulation Support | With |
Packaging Quantity | 500 |
Packaging Method | Loose Piece/Carton |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Blade Tab 250 18-14Awg Br Lp |Amp Te Connectivity 641256-1 | Newark Electronics |
TE Connectivity - AMP FASTIN-FASTON 250 Wire Terminal 2.08mm2 | Distrelec |
CRIMP TERMINALS | Farnell |
BLADE TAB 250 18-14AWG BR LP Quick Disconnect Terminal Type: Tab Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 641256-1 | Internal Number: 641256-1 | TE Connectivity | TE Store |
Blade Terminal 14-18AWG M 26.59mm Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 641256-1?
Additional datasheets, footprints and schematics for 641256-1 are listed on our Part Details page. You can also find images and similar parts to 641256-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641256-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641256-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641256-1 fall under?
The 641256-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 641256-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641256-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 641256-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641256-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 641256-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641256-1 often in real-time on the comparison pages.
What if I can't find stock of 641256-1?
You can fill out our help required form which you can use to request a quote for 641256-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.