Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Current Rating (Max) | 5A |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material Thickness | 15 – 15µin, .38µm |
Wire Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Wire Contact Termination Area Plating Material Thickness | .38µm |
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material Finish | Matte |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Wire Size | .2mm², 24AWG |
Dielectric Withstanding Voltage | 750VAC |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Circuit Application | Signal |
For Use With | MTA-100 Connectors |
Comment | Used for field repair or wire gauge change. |
Packaging Quantity | 1000 |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Board, Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) Standard |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Socket Contact Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 641187-3?
Additional datasheets, footprints and schematics for 641187-3 are listed on our Part Details page. You can also find images and similar parts to 641187-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641187-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641187-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641187-3 fall under?
The 641187-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 641187-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641187-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 641187-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641187-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 641187-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641187-3 often in real-time on the comparison pages.
What if I can't find stock of 641187-3?
You can fill out our help required form which you can use to request a quote for 641187-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.