Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
280
in stock
|
Buy Now | |
Newark Electronics
from US$83.11
|
44
in stock
|
Buy Now | |
Rapid Electronics
from US$67.53
|
44
in stock
|
Buy Now | |
Distrelec
from US$3.94
|
12
in stock
|
Buy Now | |
RS Americas
from US$28.81
|
1
in stock
|
Buy Now | |
Jameco Electronics
from US$31.95
|
-
|
Buy Now | |
element14
from US$41.09
|
-
|
Buy Now | |
TTI Europe
from US$65.88
|
-
|
Buy Now | |
Sager
from US$366.50
|
-
|
Buy Now | |
Farnell
from US$58.39
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Current Rating | 20mA |
---|---|
Accessory Type | Buffered Non-Inverting Module |
External Depth | 15.2mm |
External Width | 43.1mm |
For Use With | Microprocessor Systems |
Length | 31.7mm |
No. of Analog Outputs | 1 |
No. of Digital Inputs | 1 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Back Probe Pin |
---|---|
For Use With | Pomona 5907A 5908A & 5909A Test Leads |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Pomona Probe Tips with 4mm Banana Jack, 10 Pieces | Distrelec |
BACK PROBE PIN, PKG OF 10 | Pomona Electronics 6411 | RS Americas |
BACK PROBE PIN,BRIGHT YELLOW 10PK,REACH UPTO 1" DEEP,3A MAX | Jameco Electronics |
BACK PROBE PIN, BRASS, TEST LEAD (PK10) | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Ac O/P Buffer Module, Non-Inverting, 5V | Newark Electronics |
Output Module Buffered 140VAC 5VDC Non-invert | Rapid Electronics |
MODULE BUFFERED 140VAC 5VDC | TTI Europe |
Buffered I/O Module | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 6411?
Additional datasheets, footprints and schematics for 6411 are listed on our Part Details page. You can also find images and similar parts to 6411 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6411 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6411 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6411 fall under?
The 6411 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 6411 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6411 you can contact the distributor directly for product support, shipping queries etc.
Is the 6411 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6411 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Distrelec and RS Americas have stock available or on a lead time for 6411.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6411 often in real-time on the comparison pages.
What if I can't find stock of 6411?
You can fill out our help required form which you can use to request a quote for 6411 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.