641000-000 Power Cable Accessories by TE Connectivity

BAV-C7-43BD590

Status: Active
Series: -
RoHS: Unknown
Aliases: JOR-52503,
5-1200215-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Partition Orientation Horizontal/Vertical
Color Transparent
Number of Branch Wires (Max) 4
Number of Main Wires (Max) 4
Cable Cross-Section (Max) (Main) 240mm²
Filler Volume 5.9l
Branch Cable Diameter (Max) 55mm
Cable Cross-Section (Min) (Main) 95mm²
Branch Cable Cross-Section (Max) 150mm²
Branch Cable Diameter (Min) 30mm
Branch Cable Cross-Section (Min) 70mm²
Cable Diameter (Max) (Main) 61mm
Cable Diameter (Min) (Main) 44mm
Voltage Class ≤ 1kV
Standards EN 50393
UL Rating No
CSA Certified No
UV-Stabilized No
Free of Lead, Cadmium, Heavy Metals Yes
Marine-Offshore-Shipbuilding Certified No
Low Smoke Emission No
Silicone-Free Yes
Non-Toxic & Non-Corrosive Emission Isocyanate-Free No
Halogen Free Yes
Solvent-Free Yes
Other Colors Available No
Product Use Outdoor & Direct Buried
Packaging Method Cardbox
Packaging Quantity 1
Minimum Packaging Unit 1
Product Availability ANZPAC, ASIA, EMEA, China, AMERICAS
Minimum Order Quantity 1
Filler PU RAPID 4300B
Product Type LV Resin Branch Joint
Technology Resin
Filler Packing (D/C) Double Chamber Bags
Closing Method Snap
Cable Seal Foam
Tap Geometry Y
Case Seal Labyrinth
Operating Temperature Range -20 – 55°C
Chemical Resistance Water & Humic Acids


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 641000-000?

Additional datasheets, footprints and schematics for 641000-000 are listed on our Part Details page. You can also find images and similar parts to 641000-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 641000-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641000-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 641000-000 fall under?

The 641000-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.

Can I view similar or alternative parts?

You can view similar parts to 641000-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 641000-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 641000-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 641000-000 have stock available?

There is no stock from authorised distributors for 641000-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 641000-000 often in real-time on the comparison pages.

What if I can't find stock of 641000-000?

You can fill out our help required form which you can use to request a quote for 641000-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay