Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
RS Americas
from US$0.12
|
8,629
in stock
|
Buy Now | |
TE Store
from US$0.52
|
5,661
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
3,677
in stock
|
Buy Now | |
element14
from US$0.23
|
3,677
in stock
|
Buy Now | |
Farnell
from US$0.26
|
3,677
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
1,018
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
1,018
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
1,018
in stock
|
Buy Now | |
Electro Enterprises
from US$0.19
|
8
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Insulation Material | Nylon |
Barrel Type | Closed |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Mating Tab Width | 2.79mm, .11in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | .17in, 4.32mm |
Mating Tab Thickness | .016in, .41mm |
Overall Length | .8in, 20.356mm |
Voltage (Max) | 300V |
RU (UL Component Program) | Approved |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Blue |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Wire Stop | Yes |
Terminates To | Wire & Cable |
Insertion Force | Low |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Terminal, Receptacle, 16-14AWG, Crimp, Female, Insulated, Blue, 110 Series | TE Connectivity 640927-1 | RS Americas |
RECEPT,PIDG FASTON 16-14 110 Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Mating Tab Width: 2.79 mm Receptacle 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Quick Disconnect | Part Number: 640927-1 | Internal Number: 640927-1 | TE Connectivity | TE Store |
Terminal, Female Disconnect, 0.11In Blue | Newark Electronics |
TERMINAL, FEMALE DISCONNECT, 0.11IN BLUE | element14 |
RECEPT PIDG FASTON 16-14 110 | Rapid Electronics |
TE Connectivity - AMP FASTON 110 RECEPT PIDG FASTON 16-14 | Distrelec |
AMP | RS |
Quick Disconnect Terminal 14-16AWG F 20.32mm 4.1mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 110 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.8mm x 0.41mm |
Tab Size - Imperial | 0.11" x 0.016" |
Wire Size AWG Min | 16AWG |
Where can I find additional details, specifications and documents for a 640927-1?
Additional datasheets, footprints and schematics for 640927-1 are listed on our Part Details page. You can also find images and similar parts to 640927-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640927-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640927-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640927-1 fall under?
The 640927-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640927-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640927-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640927-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640927-1 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 640927-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640927-1 often in real-time on the comparison pages.
What if I can't find stock of 640927-1?
You can fill out our help required form which you can use to request a quote for 640927-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.