Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now | |
TE Store
from US$0.51
|
14,957
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Insulation Material | Nylon |
Fully Insulated | No |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal Orientation | Straight |
Barrel Type | Closed |
Mating Tab Thickness | .8mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 22 – 18AWG, .26 – .96mm² |
Overall Length | .8in, 20.356mm |
Accepts Wire Insulation Diameter Range | 3.43mm, .135in |
Mating Tab Width | .11in, 2.79mm |
Voltage (Max) | 300V |
CSA Certified | Yes |
RU (UL Component Program) | Approved |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Method | Package |
Packaging Quantity | 5000 |
Insulated | Yes |
Insertion Force | Low |
Wire Stop | Yes |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | 221°F, 105°C |
RECEPT,PIDG FASTON 22-18 110 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Mating Tab Width: 2.79 mm Receptacle 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Quick Disconnect | Part Number: 640925-2 | Internal Number: 640925-2 | TE Connectivity | TE Store |
640925-2 Rohs Compliant: Yes |Amp Te Connectivity 640925-2 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG F 20.32mm 4.06mm Tin Tape | Avnet America |
PIDG Faston 22-18 AWG Straight Low Brass Tin Quick Disconnect Receptacles | Future Electronics |
Receptacle, PIDG Faston 22-18 110 | TE Connectivity 640925-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 110 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.8mm x 0.81mm |
Tab Size - Imperial | 0.11" x 0.032" |
Wire Size AWG Min | 22AWG |
Where can I find additional details, specifications and documents for a 640925-2?
Additional datasheets, footprints and schematics for 640925-2 are listed on our Part Details page. You can also find images and similar parts to 640925-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640925-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640925-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640925-2 fall under?
The 640925-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640925-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640925-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 640925-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640925-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Future Electronics and RS Americas have stock available or on a lead time for 640925-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640925-2 often in real-time on the comparison pages.
What if I can't find stock of 640925-2?
You can fill out our help required form which you can use to request a quote for 640925-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.