Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1181513 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.32
|
No stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now | |
Carlton-Bates
from US$0.20
|
-
|
Buy Now | |
TE Store
from US$0.51
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Fully Insulated | No |
Plating Material | Pre-Tin |
Barrel Type | Closed |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Accepts Wire Insulation Diameter Range | 3.43mm, .135in |
Wire Size | .26 – .96mm², 22 – 18AWG |
Mating Tab Thickness | .51mm, .02in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Width | .11in, 2.79mm |
Overall Length | 20.356mm, .8in |
Voltage (Max) | 300V |
CSA Certified | Yes |
RU (UL Component Program) | Approved |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Terminates To | Wire & Cable |
Insertion Force | Low |
Sealable | No |
Wire Stop | Yes |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Quick Disconnect Terminal, Skt, Red | Newark Electronics |
FASTON 110 22-18 AWG Receptacle | Future Electronics |
Quick Disconnect Terminal 18-22AWG RCP 20.82mm 4.06mm Tin Tape | Avnet America |
FASTON - TAPE MOUNTED, RECEPT, PIDG FASTON 22-18 110 | TE Connectivity 640923-2 | RS Americas |
QUICK DISCONNECT TERMINAL, SKT, RED | element14 |
Disconnect, Female | Carlton-Bates |
RECEPT,PIDG, FASTON, .110 SERIES, 22-18 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Mating Tab Width: 2.79 mm Receptacle 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Quick Disconnect | Part Number: 640923-2 | Internal Number: 640923-2 | Alias Number: 1181513 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 110 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.8mm x 0.51mm |
Tab Size - Imperial | 0.11" x 0.02" |
Wire Size AWG Min | 22AWG |
Insulator Colour | Red |
Where can I find additional details, specifications and documents for a 640923-2?
Additional datasheets, footprints and schematics for 640923-2 are listed on our Part Details page. You can also find images and similar parts to 640923-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640923-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640923-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640923-2 fall under?
The 640923-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640923-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640923-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 640923-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640923-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 640923-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640923-2 often in real-time on the comparison pages.
What if I can't find stock of 640923-2?
You can fill out our help required form which you can use to request a quote for 640923-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.