Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
10,640
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
10,640
in stock
|
Buy Now | |
element14
from US$0.29
|
10,640
in stock
|
Buy Now | |
TE Store
from US$0.53
|
9,526
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
3,952
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Fully Insulated | No |
Plating Material | Tin |
Crimp Type | Compression |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Closed |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | 4.32mm, .17in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 4.75mm, .187in |
Overall Length | 20.356mm, .8in |
Voltage (Max) | 300V |
RU (UL Component Program) | Approved |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Blue |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Terminates To | Wire & Cable |
Insulated | Yes |
Wire Stop | Yes |
Sealable | No |
Insertion Force | Normal |
Operating Temperature Range | 105°C, 221°F |
Female Quick Disconnect, 16Awg-14Awg | Newark Electronics |
FEMALE QUICK DISCONNECT, 16AWG-14AWG | element14 |
RECEPT,PIDG FASTON 16-14 187 Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Mating Tab Width: 4.75 mm Receptacle 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Quick Disconnect | Part Number: 640919-2 | Internal Number: 640919-2 | TE Connectivity | TE Store |
Quick Disconnect Terminal 14-16AWG RCP 20.82mm 5.84mm Tin Tape | Avnet America |
PIDG Faston 16-14 AWG Straight Insulated Quick Disconnect Receptacle | Future Electronics |
FASTON - TAPE MOUNTED, RECEPT, PIDG FASTON 16-14 187 | TE Connectivity 640919-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 187 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | Blue |
Conductor Area CSA | 2.08mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 640919-2?
Additional datasheets, footprints and schematics for 640919-2 are listed on our Part Details page. You can also find images and similar parts to 640919-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640919-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640919-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640919-2 fall under?
The 640919-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640919-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640919-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 640919-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640919-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 640919-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640919-2 often in real-time on the comparison pages.
What if I can't find stock of 640919-2?
You can fill out our help required form which you can use to request a quote for 640919-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.